Bourns, Inc. Fixed Inductors SDR0302-3R3ML

Description
3.3µH Unshielded Wirewound Inductor 1.4A 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 1.4A 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0302-3R3MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-3R3MLCT-ND
Fixed Inductors 118-SDR0302-3R3MLCT-ND
3.3µH Unshielded Wirewound Inductor 1.4A 110mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 1.4A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0302-3R3MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0302-3R3MLTR-ND
Fixed Inductors 118-SDR0302-3R3MLTR-ND
3.3µH Unshielded Wirewound Inductor 1.4A 110mOhm Max Nonstandard

3.3µH Unshielded Wirewound Inductor 1.4A 110mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0302-3R3MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 1.4A 110 MOHM

FIXED IND 3.3UH 1.4A 110 MOHM

Buy Now Datasheet
SMD 3.3UH 1.4A 110MOHM Inductor and Choke - 71-SDR0302-3R3ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.4A 110MOHM Inductor and Choke
71-SDR0302-3R3ML
SMD 3.3UH 1.4A 110MOHM Inductor and Choke 71-SDR0302-3R3ML
FIXED IND 3.3UH 1.4A 110MOHM SMD Product overview: SDR0302-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.4A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.4A, 110MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-3R3ML can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.4A 110MOHM SMD Product overview: SDR0302-3R3ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.4A, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.4A, 110MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0302-3R3ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 3.3UH 1.4A 110 MOHM - 103-SDR0302-3R3ML - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.3UH 1.4A 110 MOHM
103-SDR0302-3R3ML
FIXED IND 3.3UH 1.4A 110 MOHM 103-SDR0302-3R3ML
FIXED IND 3.3UH 1.4A 110 MOHM

FIXED IND 3.3UH 1.4A 110 MOHM

Supplier's Site
Inductor, Un-Shielded, 3.3Uh, 1.6A, Smd; Inductance Bourns - 04P1878 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 3.3Uh, 1.6A, Smd; Inductance Bourns
04P1878
Inductor, Un-Shielded, 3.3Uh, 1.6A, Smd; Inductance Bourns 04P1878
INDUCTOR, UN-SHIELDED, 3.3UH, 1.6A, SMD; Inductance:3.3µH; RMS Current (Irms):1.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.6A; Product Range:SDR0302 Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 3.3UH, 1.6A, SMD; Inductance:3.3µH; RMS Current (Irms):1.4A; Inductor Construction:Unshielded; Saturation Current (Isat):1.6A; Product Range:SDR0302 Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0302-3R3MLCT-ND 71-SDR0302-3R3ML 103-SDR0302-3R3ML 04P1878
Product Name Fixed Inductors SMD 3.3UH 1.4A 110MOHM Inductor and Choke FIXED IND 3.3UH 1.4A 110 MOHM Inductor, Un-Shielded, 3.3Uh, 1.6A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Chokes - 2-1624116-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 100 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details