Bourns, Inc. Fixed Inductors SDR0604-101KL

Description
100µH Unshielded Wirewound Inductor 520mA 700mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 520mA 700mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0604-101KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-101KLTR-ND
Fixed Inductors 118-SDR0604-101KLTR-ND
100µH Unshielded Wirewound Inductor 520mA 700mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 520mA 700mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-101KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0604-101KLCT-ND
Fixed Inductors 118-SDR0604-101KLCT-ND
100µH Unshielded Wirewound Inductor 520mA 700mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 520mA 700mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0604-101KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100UH 520MA 700 MOHM

FIXED IND 100UH 520MA 700 MOHM

Buy Now Datasheet
100UH 520MA 700MOHM Inductor and Choke - 71-SDR0604-101KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 520MA 700MOHM Inductor and Choke
71-SDR0604-101KL
100UH 520MA 700MOHM Inductor and Choke 71-SDR0604-101KL
FIXED IND 100UH 520MA 700MOHM SM Product overview: SDR0604-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 520MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 520MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-101KL can be used for catalog matching and distributor lookup.

FIXED IND 100UH 520MA 700MOHM SM Product overview: SDR0604-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 520MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 520MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-101KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0604-101KL
1095061-SDR0604-101KL
Fixed Inductors - SDR0604-101KL 1095061-SDR0604-101KL
Manufacturer: Bourns Inc. Win Source Part Number: 1095061-SDR0604-101K L Packaging: Reel - TR Type: Wirewound Current Rating: 520mA Inductance: 100μH Height - Seated (Max): 0.189" (4.80mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 680mA Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 9MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1095061-SDR0604-101KL
Packaging: Reel - TR
Type: Wirewound
Current Rating: 520mA
Inductance: 100μH
Height - Seated (Max): 0.189" (4.80mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 680mA
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 9MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 700 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Surface Mount Inductors - 7271634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7271634
Surface Mount Inductors 7271634
Bourns SDR0604-101KL

Bourns SDR0604-101KL

Supplier's Site
Surface Mount Inductors - 7271634P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7271634P
Surface Mount Inductors 7271634P
Bourns SDR0604-101KL

Bourns SDR0604-101KL

Supplier's Site
Surface Mount Inductors - 1816279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1816279
Surface Mount Inductors 1816279
Bourns SDR0604-101KL

Bourns SDR0604-101KL

Supplier's Site
Surface Mount Inductors - 1729553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729553
Surface Mount Inductors 1729553
Bourns SDR0604-101KL

Bourns SDR0604-101KL

Supplier's Site
INDUCTOR, POWER, SMT, SMD,+/-10%, 100uH - 70153829 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR, POWER, SMT, SMD,+/-10%, 100uH
70153829
INDUCTOR, POWER, SMT, SMD,+/-10%, 100uH 70153829
Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersL CD TVsCar Radios

Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersLCD TVsCar Radios

Supplier's Site
Inductor, Un-Shielded, 100Uh, 680Ma, Smd; Inductance Bourns - 61J8152 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, 680Ma, Smd; Inductance Bourns
61J8152
Inductor, Un-Shielded, 100Uh, 680Ma, Smd; Inductance Bourns 61J8152
INDUCTOR, UN-SHIELDED, 100UH, 680MA, SMD; Inductance:100µH; RMS Current (Irms):520mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):680mA; Product Range:SDR0604 Series; DC Resistance Max:0.7ohm; Product Length:5.8mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, 680MA, SMD; Inductance:100µH; RMS Current (Irms):520mA; Inductor Construction:Unshielded; Saturation Current (Isat):680mA; Product Range:SDR0604 Series; DC Resistance Max:0.7ohm; Product Length:5.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr0604 Series, 100 H, 10%, Unshielded, 0.7 Ohm, 520 Ma Rohs Compliant Bourns - 23T1094 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0604 Series, 100 H, 10%, Unshielded, 0.7 Ohm, 520 Ma Rohs Compliant Bourns
23T1094
Surface Mount Power Inductor, Sdr0604 Series, 100 H, 10%, Unshielded, 0.7 Ohm, 520 Ma Rohs Compliant Bourns 23T1094
Surface Mount Power Inductor, SDR0604 Series, 100 H, 10%, Unshielded, 0.7 ohm, 520 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0604 Series, 100 H, 10%, Unshielded, 0.7 ohm, 520 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 100Uh, 680Ma, Smd, Full Reel; Inductance Bourns - 83R8848 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, 680Ma, Smd, Full Reel; Inductance Bourns
83R8848
Inductor, Un-Shielded, 100Uh, 680Ma, Smd, Full Reel; Inductance Bourns 83R8848
INDUCTOR, UN-SHIELDED, 100UH, 680MA, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):520mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):680mA; Product Range:SDR0604 Series; DC Resistance Max:0.7ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, 680MA, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):520mA; Inductor Construction:Unshielded; Saturation Current (Isat):680mA; Product Range:SDR0604 Series; DC Resistance Max:0.7ohm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr0604 Series, 100 H, 10%, Unshielded, 0.7 Ohm, 520 Ma Rohs Compliant Bourns - 40Y8986 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0604 Series, 100 H, 10%, Unshielded, 0.7 Ohm, 520 Ma Rohs Compliant Bourns
40Y8986
Surface Mount Power Inductor, Sdr0604 Series, 100 H, 10%, Unshielded, 0.7 Ohm, 520 Ma Rohs Compliant Bourns 40Y8986
Surface Mount Power Inductor, SDR0604 Series, 100 H, 10%, Unshielded, 0.7 ohm, 520 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0604 Series, 100 H, 10%, Unshielded, 0.7 ohm, 520 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SDR0604-101KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0604-101KL
Fixed Inductors SDR0604-101KL
FIXED IND 100UH 520MA 700MOHM SM

FIXED IND 100UH 520MA 700MOHM SM

Supplier's Site Datasheet
FIXED IND 100UH 520MA 700 MOHM - 103-SDR0604-101KL - Utmel Electronic Limited
Hong Kong, China
FIXED IND 100UH 520MA 700 MOHM
103-SDR0604-101KL
FIXED IND 100UH 520MA 700 MOHM 103-SDR0604-101KL
FIXED IND 100UH 520MA 700 MOHM

FIXED IND 100UH 520MA 700 MOHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0604-101KLTR-ND 71-SDR0604-101KL 1095061-SDR0604-101KL 7271634 7271634P 1816279 70153829 61J8152 23T1094 SDR0604-101KL 103-SDR0604-101KL
Product Name Fixed Inductors 100UH 520MA 700MOHM Inductor and Choke Fixed Inductors - SDR0604-101KL Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors INDUCTOR, POWER, SMT, SMD,+/-10%, 100uH Inductor, Un-Shielded, 100Uh, 680Ma, Smd; Inductance Bourns Surface Mount Power Inductor, Sdr0604 Series, 100 H, 10%, Unshielded, 0.7 Ohm, 520 Ma Rohs Compliant Bourns Fixed Inductors FIXED IND 100UH 520MA 700 MOHM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite Ferrite; Ferrite dr Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520C220KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details