Pulse Electronics Corporation Inductors PE-53631NL

Description
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
Request a Quote Datasheet
Description
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-53631NL
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A

PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A

Supplier's Site Datasheet
Fixed Inductors - 553-1435-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1435-ND
Fixed Inductors 553-1435-ND
9.4µH Unshielded Toroidal Inductor 2.8A 43.4mOhm Max Nonstandard

9.4µH Unshielded Toroidal Inductor 2.8A 43.4mOhm Max Nonstandard

Buy Now Datasheet
9.4UH 2.8A 43.4MOHM Inductor and Choke - 71-PE-53631NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.4UH 2.8A 43.4MOHM Inductor and Choke
71-PE-53631NL
9.4UH 2.8A 43.4MOHM Inductor and Choke 71-PE-53631NL
FIXED IND 9.4UH 2.8A 43.4MOHM SM Product overview: PE-53631NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4UH, 2.8A, 43.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 9.4UH, 2.8A, 43.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53631NL can be used for catalog matching and distributor lookup.

FIXED IND 9.4UH 2.8A 43.4MOHM SM Product overview: PE-53631NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.4UH, 2.8A, 43.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 9.4UH, 2.8A, 43.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53631NL can be used for catalog matching and distributor lookup.

Supplier's Site
Inductors, Coils, Chokes - Fixed Inductors - 1327517-PE-53631NL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327517-PE-53631NL
Inductors, Coils, Chokes - Fixed Inductors 1327517-PE-53631NL
Manufacturer: Pulse Electronics Win Source Part Number: 1327517-PE-53631NL Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Tube Type: Toroidal Shielding: Unshielded Size / Dimension: 0.440" L x 0.435" W (11.18mm x 11.05mm) Inductance: 9.4 µH Height - Seated (Max): 0.360" (9.14mm) Standard Package: 45 Mounting: Surface Mount DC Resistance (DCR): 43.4mOhm Max Temperature Range - Operating: -40°C ~ 130°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: PE53631NL,553-1435 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1327517-PE-53631NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Tube
Type: Toroidal
Shielding: Unshielded
Size / Dimension: 0.440" L x 0.435" W (11.18mm x 11.05mm)
Inductance: 9.4 µH
Height - Seated (Max): 0.360" (9.14mm)
Standard Package: 45
Mounting: Surface Mount
DC Resistance (DCR): 43.4mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: PE53631NL,553-1435
RoHS Status: RoHS Compliant

Buy Now Datasheet
FIXED IND 9.4UH 2.8A 43.4 MOHM - 17639-PE-53631NL - Utmel Electronic Limited
Hong Kong, China
FIXED IND 9.4UH 2.8A 43.4 MOHM
17639-PE-53631NL
FIXED IND 9.4UH 2.8A 43.4 MOHM 17639-PE-53631NL
FIXED IND 9.4UH 2.8A 43.4 MOHM

FIXED IND 9.4UH 2.8A 43.4 MOHM

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-53631NL 553-1435-ND 71-PE-53631NL 1327517-PE-53631NL 17639-PE-53631NL
Product Name Inductors Fixed Inductors 9.4UH 2.8A 43.4MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors FIXED IND 9.4UH 2.8A 43.4 MOHM
Inductance Range 12.3 microH 9.4 microH 9.4 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-221 0402AF-221XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details