Pulse Electronics Corporation Fixed Inductors PG0702.451NLT

Description
450nH Shielded Wirewound Inductor 38A 0.91mOhm Nonstandard
Request a Quote Datasheet
Description
450nH Shielded Wirewound Inductor 38A 0.91mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PG0702.451NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PG0702.451NLT-ND
Fixed Inductors PG0702.451NLT-ND
450nH Shielded Wirewound Inductor 38A 0.91mOhm Nonstandard

450nH Shielded Wirewound Inductor 38A 0.91mOhm Nonstandard

Buy Now Datasheet
Ind Power Shielded Wirewound 450nH 20% 100KHz 38A T/R - 664-PG0702.451NLT - Utmel Electronic Limited
Hong Kong, China
Ind Power Shielded Wirewound 450nH 20% 100KHz 38A T/R
664-PG0702.451NLT
Ind Power Shielded Wirewound 450nH 20% 100KHz 38A T/R 664-PG0702.451NLT
Ind Power Shielded Wirewound 450nH 20% 100KHz 38A T/R

Ind Power Shielded Wirewound 450nH 20% 100KHz 38A T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0702.451NLT-ND 664-PG0702.451NLT
Product Name Fixed Inductors Ind Power Shielded Wirewound 450nH 20% 100KHz 38A T/R
Operating Temperature -40 to 130 C (-40 to 266 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-421 0402AF-421XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details