Bourns, Inc. Fixed Inductors SDR0805-100ML

Description
10µH Unshielded Wirewound Inductor 2.3A 70mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 2.3A 70mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0805-100MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0805-100MLCT-ND
Fixed Inductors 118-SDR0805-100MLCT-ND
10µH Unshielded Wirewound Inductor 2.3A 70mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 2.3A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0805-100MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0805-100MLTR-ND
Fixed Inductors 118-SDR0805-100MLTR-ND
10µH Unshielded Wirewound Inductor 2.3A 70mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 2.3A 70mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0805-100MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 2.3A 70 MOHM SMD

FIXED IND 10UH 2.3A 70 MOHM SMD

Buy Now Datasheet
SMD 10UH 2.3A 70 MOHM Inductor and Choke - 71-SDR0805-100ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2.3A 70 MOHM Inductor and Choke
71-SDR0805-100ML
SMD 10UH 2.3A 70 MOHM Inductor and Choke 71-SDR0805-100ML
FIXED IND 10UH 2.3A 70 MOHM SMD Product overview: SDR0805-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.3A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.3A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-100ML can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.3A 70 MOHM SMD Product overview: SDR0805-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.3A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.3A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-100ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1245772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1245772
Surface Mount Inductors 1245772
Bourns SDR0805-100ML

Bourns SDR0805-100ML

Supplier's Site
Surface Mount Inductors - 1229160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1229160
Surface Mount Inductors 1229160
Bourns SDR0805-100ML

Bourns SDR0805-100ML

Supplier's Site
Surface Mount Inductors - 1818186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1818186
Surface Mount Inductors 1818186
Bourns SDR0805-100ML

Bourns SDR0805-100ML

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - SDR0805-100ML
1095068-SDR0805-100ML
Fixed Inductors - SDR0805-100ML 1095068-SDR0805-100ML
Manufacturer: Bourns Inc. Win Source Part Number: 1095068-SDR0805-100M L Packaging: Reel - TR Type: Wirewound Current Rating: 2.3A Inductance: 10μH Height - Seated (Max): 0.209" (5.30mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.2A Q @ Freq: 25 @ 2.52MHz Frequency - Self Resonant: 22MHz Frequency - Test: 1kHz Family Name: SDR0805 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 70 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Alternative Parts (Cross-Reference): SDR0805TTEB100M; BDS-7550D-100M; 3621D100MT; SDR0805LTEB100M ; Introduction Date: March 02, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1095068-SDR0805-100ML
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.3A
Inductance: 10μH
Height - Seated (Max): 0.209" (5.30mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.2A
Q @ Freq: 25 @ 2.52MHz
Frequency - Self Resonant: 22MHz
Frequency - Test: 1kHz
Family Name: SDR0805
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 70 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Alternative Parts (Cross-Reference): SDR0805TTEB100M; BDS-7550D-100M; 3621D100MT; SDR0805LTEB100M ;
Introduction Date: March 02, 1999
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0805 Series, 10 H, 20%, Unshielded, 0.07 Ohm, 2.3 A Rohs Compliant Bourns - 23T1115 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0805 Series, 10 H, 20%, Unshielded, 0.07 Ohm, 2.3 A Rohs Compliant Bourns
23T1115
Surface Mount Power Inductor, Sdr0805 Series, 10 H, 20%, Unshielded, 0.07 Ohm, 2.3 A Rohs Compliant Bourns 23T1115
Surface Mount Power Inductor, SDR0805 Series, 10 H, 20%, Unshielded, 0.07 ohm, 2.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0805 Series, 10 H, 20%, Unshielded, 0.07 ohm, 2.3 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, 2.3A, 20%, Unshielded; Inductance Bourns - 38AC2298 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 2.3A, 20%, Unshielded; Inductance Bourns
38AC2298
Inductor, 10Uh, 2.3A, 20%, Unshielded; Inductance Bourns 38AC2298
INDUCTOR, 10UH, 2.3A, 20%, UNSHIELDED; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.2A; Product Range:SDR0805 Series; Power Inductor Case:7.8mm x 7.8mm x 5.3mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 10UH, 2.3A, 20%, UNSHIELDED; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Unshielded; Saturation Current (Isat):3.2A; Product Range:SDR0805 Series; Power Inductor Case:7.8mm x 7.8mm x 5.3mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 10Uh, 3.2A, Smd, Full Reel; Inductance Bourns - 83R8857 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 3.2A, Smd, Full Reel; Inductance Bourns
83R8857
Inductor, Un-Shielded, 10Uh, 3.2A, Smd, Full Reel; Inductance Bourns 83R8857
INDUCTOR, UN-SHIELDED, 10UH, 3.2A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.2A; Product Range:SDR0805 Series; DC Resistance Max:0.07ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, 3.2A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):2.3A; Inductor Construction:Unshielded; Saturation Current (Isat):3.2A; Product Range:SDR0805 Series; DC Resistance Max:0.07ohm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SDR0805-100ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0805-100ML
Fixed Inductors SDR0805-100ML
FIXED IND 10UH 2.3A 70 MOHM SMD

FIXED IND 10UH 2.3A 70 MOHM SMD

Supplier's Site Datasheet
FIXED IND 10UH 2.3A 70 MOHM SMD - 103-SDR0805-100ML - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10UH 2.3A 70 MOHM SMD
103-SDR0805-100ML
FIXED IND 10UH 2.3A 70 MOHM SMD 103-SDR0805-100ML
FIXED IND 10UH 2.3A 70 MOHM SMD

FIXED IND 10UH 2.3A 70 MOHM SMD

Supplier's Site
INDUCTOR, POWER, SMT, SMD, 5%, 10UH - 70153834 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR, POWER, SMT, SMD, 5%, 10UH
70153834
INDUCTOR, POWER, SMT, SMD, 5%, 10UH 70153834
Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersL CD TVsCar Radios

Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersLCD TVsCar Radios

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0805-100MLCT-ND 71-SDR0805-100ML 1245772 1229160 1095068-SDR0805-100ML 23T1115 38AC2298 83R8857 SDR0805-100ML 103-SDR0805-100ML 70153834
Product Name Fixed Inductors SMD 10UH 2.3A 70 MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors - SDR0805-100ML Surface Mount Power Inductor, Sdr0805 Series, 10 H, 20%, Unshielded, 0.07 Ohm, 2.3 A Rohs Compliant Bourns Inductor, 10Uh, 2.3A, 20%, Unshielded; Inductance Bourns Inductor, Un-Shielded, 10Uh, 3.2A, Smd, Full Reel; Inductance Bourns Fixed Inductors FIXED IND 10UH 2.3A 70 MOHM SMD INDUCTOR, POWER, SMT, SMD, 5%, 10UH
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME2425-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details