Pulse Electronics Corporation Fixed Inductors PG0426.102NLT

Description
1µH Shielded Wirewound Inductor 13A 8mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 13A 8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PG0426.102NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG0426.102NLTTR-ND
Fixed Inductors 553-PG0426.102NLTTR-ND
1µH Shielded Wirewound Inductor 13A 8mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 13A 8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG0426.102NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 13A 8mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 13A 8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG0426.102NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG0426.102NLTCT-ND
Fixed Inductors 553-PG0426.102NLTCT-ND
1µH Shielded Wirewound Inductor 13A 8mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 13A 8mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 13A 8 MOHM Inductor and Choke - 71-PG0426.102NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 13A 8 MOHM Inductor and Choke
71-PG0426.102NLT
SMD 1UH 13A 8 MOHM Inductor and Choke 71-PG0426.102NLT
FIXED IND 1UH 13A 8 MOHM SMD Product overview: PG0426.102NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 13A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 13A, 8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0426.102NLT can be used for catalog matching and distributor lookup.

FIXED IND 1UH 13A 8 MOHM SMD Product overview: PG0426.102NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 13A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 13A, 8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0426.102NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor Power Shielded Wirewound 1uH 20% 100KHz Ferrite 13A 8mOhm DCR T/R - 664-PG0426.102NLT - Utmel Electronic Limited
Hong Kong, China
Inductor Power Shielded Wirewound 1uH 20% 100KHz Ferrite 13A 8mOhm DCR T/R
664-PG0426.102NLT
Inductor Power Shielded Wirewound 1uH 20% 100KHz Ferrite 13A 8mOhm DCR T/R 664-PG0426.102NLT
Inductor Power Shielded Wirewound 1uH 20% 100KHz Ferrite 13A 8mOhm DCR T/R

Inductor Power Shielded Wirewound 1uH 20% 100KHz Ferrite 13A 8mOhm DCR T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PG0426.102NLTTR-ND 71-PG0426.102NLT 664-PG0426.102NLT
Product Name Fixed Inductors SMD 1UH 13A 8 MOHM Inductor and Choke Inductor Power Shielded Wirewound 1uH 20% 100KHz Ferrite 13A 8mOhm DCR T/R
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176641-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details