10µH Shielded Wirewound Inductor 870mA 182mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 870mA 182mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 870mA 182mOhm Max Nonstandard
FIXED IND 10UH 870MA 182MOHM SMD Product overview: VLCF5020T-100MR87 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 870MA, 182MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 870MA, 182MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5020T-100MR87
(PRICE/TC), SURFACE MOUNT POWER INDUCTOR, VLCF SERIES, 10 H, 20%, WIREWOUND, 0.182 OHM, 1.56 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
POWER INDUCTOR, 10 uH, 870mA, 20%; Inductance:10µH; RMS Current (Irms):1.56A; Inductor Construction:Wirewou
INDUCTOR, 10UH, 1.56A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):1.56A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 10UH, 1.56A, 20%; Inductance:10µH; RMS Current (Irms):1.56A; Inductor Construction:Shielde
FIXED IND 10UH 870MA 182 MOHM
FIXED IND 10UH 870MA 182MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-3198-2-ND | 71-VLCF5020T-100MR87 | 6142784 | 6142784P | 24674433 | 33P8682 | 99Y2762 | 769-VLCF5020T-100MR87 | VLCF5020T-100MR87 |
| Product Name | Fixed Inductors | SMD 10UH 870MA 182MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Inductor/Choke/Coil | Power Inductor, 10 Uh, 870Ma, 20%; Inductance Tdk | Inductor, 10Uh, 1.56A, 20%, Shielded; Inductance Tdk | FIXED IND 10UH 870MA 182 MOHM | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | ||||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||||||
| Configuration | Fixed | Fixed | |||||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |