Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
TA-I TECHNOLOGY CO., LTD.
TMPC0605H-3R3MG-D -- 8A 3.3UH ±20% 19MΩ SMD POWER INDUCTORS ROHS
TA-I Technology Co., Ltd.
8A 3.3uH ±20% 19mΩ SMD Power Inductors ROHS
TMPC0605H-3R3MG-D
Description
8A 3.3uH ±20% 19mΩ SMD Power Inductors ROHS
Utmel Electronic Limited
Done
Description
8A 3.3uH ±20% 19mΩ SMD Power Inductors ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
8A 3.3uH ±20% 19mΩ SMD Power Inductors ROHS
16417-TMPC0605H-3R3MG-D
8A 3.3uH ±20% 19mΩ SMD Power Inductors ROHS
16417-TMPC0605H-3R3MG-D
8A 3.3uH ±20% 19mΩ SMD Power Inductors ROHS
8A 3.3uH ±20% 19mΩ SMD Power Inductors ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Inductors, Coils, and Chokes
Product Number
16417-TMPC0605H-3R3MG-D
Product Name
8A 3.3uH ±20% 19mΩ SMD Power Inductors ROHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Surface Mount Inductors
1620210
Specs
Technology
Wirewound
Core Material
Ferrite; Ferrite
Inductance Range
1000 microH
View Details
Coilcraft, Inc.
0402AF (1005) Series Wirewound Ferrite Beads
0402AF-200 0402AF-200XJLW
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Core Material
Ferrite; Ferrite
Application
RF Choke
View Details
MTE Corporation
Inductor/Choke/Coil
DCA006201
View Details
SCHURTER Inc
Fixed Inductors
DSH-22-0003
Specs
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Configuration
Fixed
View Details