TDK Corporation 6.8UH 1.8A 234.6 MOHM Inductor and Choke SPM4015T-6R8M-LR

Description
FIXED IND 6.8UH 1.8A 234.6 MOHM Product overview: SPM4015T-6R8M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.8A, 234.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.8A, 234.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4015T-6R8M-LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 1.8A 234.6 MOHM Product overview: SPM4015T-6R8M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.8A, 234.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.8A, 234.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4015T-6R8M-LR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8UH 1.8A 234.6 MOHM Inductor and Choke - 71-SPM4015T-6R8M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 1.8A 234.6 MOHM Inductor and Choke
71-SPM4015T-6R8M-LR
6.8UH 1.8A 234.6 MOHM Inductor and Choke 71-SPM4015T-6R8M-LR
FIXED IND 6.8UH 1.8A 234.6 MOHM Product overview: SPM4015T-6R8M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.8A, 234.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.8A, 234.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4015T-6R8M-LR can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.8A 234.6 MOHM Product overview: SPM4015T-6R8M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.8A, 234.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.8A, 234.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4015T-6R8M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174470-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174470-6-ND
Fixed Inductors 445-174470-6-ND
6.8µH Shielded Wirewound Inductor 1.8A 234.6mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.8A 234.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174470-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174470-2-ND
Fixed Inductors 445-174470-2-ND
6.8µH Shielded Wirewound Inductor 1.8A 234.6mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.8A 234.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174470-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174470-1-ND
Fixed Inductors 445-174470-1-ND
6.8µH Shielded Wirewound Inductor 1.8A 234.6mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.8A 234.6mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SPM4015T-6R8M-LR
808932-SPM4015T-6R8M-LR
Fixed Inductors - SPM4015T-6R8M-LR 808932-SPM4015T-6R8M-LR
Manufacturer: TDK Corporation Win Source Part Number: 808932-SPM4015T-6R8M -LR Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±20% Material - Core: Metal Current - Saturation: 2.5A DC Resistance (DCR): 234.6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 808932-SPM4015T-6R8M-LR
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 6.8μH
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 2.5A
DC Resistance (DCR): 234.6mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8A
Inductance Frequency - Test: 100kHz

Buy Now
FIXED IND 6.8UH 1.8A 234.6 MOHM - 769-SPM4015T-6R8M-LR - Utmel Electronic Limited
Hong Kong, China
FIXED IND 6.8UH 1.8A 234.6 MOHM
769-SPM4015T-6R8M-LR
FIXED IND 6.8UH 1.8A 234.6 MOHM 769-SPM4015T-6R8M-LR
FIXED IND 6.8UH 1.8A 234.6 MOHM

FIXED IND 6.8UH 1.8A 234.6 MOHM

Supplier's Site
Fixed Inductors - SPM4015T-6R8M-LR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM4015T-6R8M-LR
Fixed Inductors SPM4015T-6R8M-LR
FIXED IND 6.8UH 1.8A 234.6 MOHM

FIXED IND 6.8UH 1.8A 234.6 MOHM

Supplier's Site Datasheet
Inductor, Wirewound, 6.8Uh, 1.8A, 20%; Inductance Tdk - 84Y6576 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 6.8Uh, 1.8A, 20%; Inductance Tdk
84Y6576
Inductor, Wirewound, 6.8Uh, 1.8A, 20%; Inductance Tdk 84Y6576
INDUCTOR, WIREWOUND, 6.8UH, 1.8A, 20%; Inductance:6.8µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:SPM-LR Series; DC Resistance Max:0.2346ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 6.8UH, 1.8A, 20%; Inductance:6.8µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:SPM-LR Series; DC Resistance Max:0.2346ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SPM4015T-6R8M-LR 445-174470-6-ND 808932-SPM4015T-6R8M-LR 769-SPM4015T-6R8M-LR SPM4015T-6R8M-LR 84Y6576
Product Name 6.8UH 1.8A 234.6 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SPM4015T-6R8M-LR FIXED IND 6.8UH 1.8A 234.6 MOHM Fixed Inductors Inductor, Wirewound, 6.8Uh, 1.8A, 20%; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 6.8 microH 6.8 microH 6.8 microH 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-11N 026011C-11NXJRW , 026011C-11NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details