Bourns, Inc. Fixed Inductors - SDR0403-220ML SDR0403-220ML

Description
Manufacturer: Bourns Inc. Win Source Part Number: 894024-SDR0403-220ML Series: SDR0403 Operating Temperature Range: -40°C ~ 125°C Features: 22 µH Unshielded Wirewound Inductor 760 mA 380mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0403 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SDR0403-220ML-ND, -SDR0403-220MLTR, -SDR0403-220ML, SDR0403-220ML-ND, -SDR0403-220MLCT, SDR0403-220MLDKR, SDR0403-220MLCT, SDR0403220ML, SDR0403-220MLTR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 894024-SDR0403-220ML Series: SDR0403 Operating Temperature Range: -40°C ~ 125°C Features: 22 µH Unshielded Wirewound Inductor 760 mA 380mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0403 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SDR0403-220ML-ND, -SDR0403-220MLTR, -SDR0403-220ML, SDR0403-220ML-ND, -SDR0403-220MLCT, SDR0403-220MLDKR, SDR0403-220MLCT, SDR0403220ML, SDR0403-220MLTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SDR0403-220ML
894024-SDR0403-220ML
Fixed Inductors - SDR0403-220ML 894024-SDR0403-220ML
Manufacturer: Bourns Inc. Win Source Part Number: 894024-SDR0403-220ML Series: SDR0403 Operating Temperature Range: -40°C ~ 125°C Features: 22 µH Unshielded Wirewound Inductor 760 mA 380mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0403 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SDR0403-220ML-ND, -SDR0403-220MLTR, -SDR0403-220ML, SDR0403-220ML-ND, -SDR0403-220MLCT, SDR0403-220MLDKR, SDR0403-220MLCT, SDR0403220ML, SDR0403-220MLTR

Manufacturer: Bourns Inc.
Win Source Part Number: 894024-SDR0403-220ML
Series: SDR0403
Operating Temperature Range: -40°C ~ 125°C
Features: 22 µH Unshielded Wirewound Inductor 760 mA 380mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0403
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SDR0403-220ML-ND, -SDR0403-220MLTR, -SDR0403-220ML, SDR0403-220ML-ND, -SDR0403-220MLCT, SDR0403-220MLDKR, SDR0403-220MLCT, SDR0403220ML, SDR0403-220MLTR

Buy Now Datasheet
Surface Mount Inductors - 466292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466292
Surface Mount Inductors 466292
Bourns SDR0403-220ML Power Inductor

Bourns SDR0403-220ML Power Inductor

Supplier's Site
Fixed Inductors - SDR0403-220MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-220MLTR-ND
Fixed Inductors SDR0403-220MLTR-ND
22µH Unshielded Wirewound Inductor 760mA 380mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 760mA 380mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-220MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-220MLCT-ND
Fixed Inductors SDR0403-220MLCT-ND
22µH Unshielded Wirewound Inductor 760mA 380mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 760mA 380mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0403-220MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0403-220MLDKR-ND
Fixed Inductors SDR0403-220MLDKR-ND
22µH Unshielded Wirewound Inductor 760mA 380mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 760mA 380mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 760MA 380MOHM Inductor and Choke - 71-SDR0403-220ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 760MA 380MOHM Inductor and Choke
71-SDR0403-220ML
SMD 22UH 760MA 380MOHM Inductor and Choke 71-SDR0403-220ML
FIXED IND 22UH 760MA 380MOHM SMD Product overview: SDR0403-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 760MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 760MA, 380MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-220ML can be used for catalog matching and distributor lookup.

FIXED IND 22UH 760MA 380MOHM SMD Product overview: SDR0403-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 760MA, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 760MA, 380MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0403-220ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ind Power Wirewound; SMD; 22uH 20% 1KHz 25Q-Factor 760mA T&R - 103-SDR0403-220ML - Utmel Electronic Limited
Hong Kong, China
Ind Power Wirewound; SMD; 22uH 20% 1KHz 25Q-Factor 760mA T&R
103-SDR0403-220ML
Ind Power Wirewound; SMD; 22uH 20% 1KHz 25Q-Factor 760mA T&R 103-SDR0403-220ML
Ind Power Wirewound; SMD; 22uH 20% 1KHz 25Q-Factor 760mA T&R

Ind Power Wirewound; SMD; 22uH 20% 1KHz 25Q-Factor 760mA T&R

Supplier's Site
Fixed Inductors - SDR0403-220ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0403-220ML
Fixed Inductors SDR0403-220ML
FIXED IND 22UH 760MA 380MOHM SMD

FIXED IND 22UH 760MA 380MOHM SMD

Supplier's Site Datasheet
Inductor, Un-Shielded, 22Uh, 1.2A, Smd; Inductance Bourns - 04P1895 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 1.2A, Smd; Inductance Bourns
04P1895
Inductor, Un-Shielded, 22Uh, 1.2A, Smd; Inductance Bourns 04P1895
INDUCTOR, UN-SHIELDED, 22UH, 1.2A, SMD; Inductance:22µH; RMS Current (Irms):760mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.2A; Product Range:SDR0403 Series; DC Resistance Max:0.38ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 1.2A, SMD; Inductance:22µH; RMS Current (Irms):760mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.2A; Product Range:SDR0403 Series; DC Resistance Max:0.38ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 22Uh, 1.2A, Smd; Inductance Bourns - 61J8030 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 1.2A, Smd; Inductance Bourns
61J8030
Inductor, Un-Shielded, 22Uh, 1.2A, Smd; Inductance Bourns 61J8030
INDUCTOR, UN-SHIELDED, 22UH, 1.2A, SMD; Inductance:22µH; RMS Current (Irms):760mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.2A; Product Range:SDR0403 Series; DC Resistance Max:0.38ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 1.2A, SMD; Inductance:22µH; RMS Current (Irms):760mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.2A; Product Range:SDR0403 Series; DC Resistance Max:0.38ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr0403 Series, 22 H, 20%, Unshielded, 0.38 Ohm, 760 Ma Rohs Compliant Bourns - 23T1081 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0403 Series, 22 H, 20%, Unshielded, 0.38 Ohm, 760 Ma Rohs Compliant Bourns
23T1081
Surface Mount Power Inductor, Sdr0403 Series, 22 H, 20%, Unshielded, 0.38 Ohm, 760 Ma Rohs Compliant Bourns 23T1081
Surface Mount Power Inductor, SDR0403 Series, 22 H, 20%, Unshielded, 0.38 ohm, 760 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0403 Series, 22 H, 20%, Unshielded, 0.38 ohm, 760 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 894024-SDR0403-220ML 466292 SDR0403-220MLTR-ND 71-SDR0403-220ML 103-SDR0403-220ML SDR0403-220ML 04P1895 23T1081
Product Name Fixed Inductors - SDR0403-220ML Surface Mount Inductors Fixed Inductors SMD 22UH 760MA 380MOHM Inductor and Choke Ind Power Wirewound; SMD; 22uH 20% 1KHz 25Q-Factor 760mA T&R Fixed Inductors Inductor, Un-Shielded, 22Uh, 1.2A, Smd; Inductance Bourns Surface Mount Power Inductor, Sdr0403 Series, 22 H, 20%, Unshielded, 0.38 Ohm, 760 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application Power Choke
Inductance Range 22 microH 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers