Bourns, Inc. Surface Mount Inductors SRR7045-100M

Description
Bourns SRR7045-100M
Request a Quote Datasheet
Description
Bourns SRR7045-100M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2231866P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231866P
Surface Mount Inductors 2231866P
Bourns SRR7045-100M

Bourns SRR7045-100M

Supplier's Site
Surface Mount Inductors - 2231866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231866
Surface Mount Inductors 2231866
Bourns SRR7045-100M

Bourns SRR7045-100M

Supplier's Site
Surface Mount Inductors - 2231865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231865
Surface Mount Inductors 2231865
Bourns SRR7045-100M

Bourns SRR7045-100M

Supplier's Site
SMD 10UH 2A 42 MOHM Inductor and Choke - 71-SRR7045-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2A 42 MOHM Inductor and Choke
71-SRR7045-100M
SMD 10UH 2A 42 MOHM Inductor and Choke 71-SRR7045-100M
FIXED IND 10UH 2A 42 MOHM SMD Product overview: SRR7045-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2A 42 MOHM SMD Product overview: SRR7045-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR7045-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR7045-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7045-100MCT-ND
Fixed Inductors SRR7045-100MCT-ND
10µH Shielded Wirewound Inductor 2A 42mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2A 42mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR7045-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7045-100MTR-ND
Fixed Inductors SRR7045-100MTR-ND
10µH Shielded Wirewound Inductor 2A 42mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2A 42mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRR7045-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRR7045-100MDKR-ND
Fixed Inductors SRR7045-100MDKR-ND
10µH Shielded Wirewound Inductor 2A 42mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2A 42mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
971055-SRR7045-100M
Inductors, Coils, Chokes - Fixed Inductors 971055-SRR7045-100M
Win Source Part Number: 971055-SRR7045-100M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRR7045 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 25MHz Package / Case: Nonstandard DC Resistance (DCR): 42mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRR7045-100MDKR,-SRR 7045-100MTR,-SRR7045 -100M,SRR7045-100M-N D,SRR7045100M,SRR704 5-100MCT,-SRR7045-10 0M-ND,-SRR7045-100MC T,SRR7045-100MTR Base Product Number: SRR7045 Current - Saturation (Isat): 1.7A

Win Source Part Number: 971055-SRR7045-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRR7045
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 25MHz
Package / Case: Nonstandard
DC Resistance (DCR): 42mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" L x 0.276" W (7.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRR7045-100MDKR,-SRR7045-100MTR,-SRR7045-100M,SRR7045-100M-ND,SRR7045100M,SRR7045-100MCT,-SRR7045-100M-ND,-SRR7045-100MCT,SRR7045-100MTR
Base Product Number: SRR7045
Current - Saturation (Isat): 1.7A

Buy Now Datasheet
Inductor Power Shielded Wirewound 10uH 20% 1KHz 30Q-Factor Ferrite 2A 42mOhm DCR T/R - 103-SRR7045-100M - Utmel Electronic Limited
Hong Kong, China
Inductor Power Shielded Wirewound 10uH 20% 1KHz 30Q-Factor Ferrite 2A 42mOhm DCR T/R
103-SRR7045-100M
Inductor Power Shielded Wirewound 10uH 20% 1KHz 30Q-Factor Ferrite 2A 42mOhm DCR T/R 103-SRR7045-100M
Inductor Power Shielded Wirewound 10uH 20% 1KHz 30Q-Factor Ferrite 2A 42mOhm DCR T/R

Inductor Power Shielded Wirewound 10uH 20% 1KHz 30Q-Factor Ferrite 2A 42mOhm DCR T/R

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRR7045-100M
Inductors/Coils/Transformers >> Power Inductors SRR7045-100M
1.9A 10uH ±20% 1.9A SMD,7x7mm Power Inductors ROHS

1.9A 10uH ±20% 1.9A SMD,7x7mm Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - SRR7045-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR7045-100M
Fixed Inductors SRR7045-100M
FIXED IND 10UH 2A 42 MOHM SMD

FIXED IND 10UH 2A 42 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 1.7A, Smd, Full Reel; Inductance Bourns - 02J3191 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 1.7A, Smd, Full Reel; Inductance Bourns
02J3191
Inductor, Shielded, 10Uh, 1.7A, Smd, Full Reel; Inductance Bourns 02J3191
INDUCTOR, SHIELDED, 10UH, 1.7A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:SRR7045 Series; Inductor Case / Package:-; Product Length:7mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 1.7A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:SRR7045 Series; Inductor Case / Package:-; Product Length:7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 1.7A, Smd; Inductance Bourns - 87W6060 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 1.7A, Smd; Inductance Bourns
87W6060
Inductor, Shielded, 10Uh, 1.7A, Smd; Inductance Bourns 87W6060
INDUCTOR, SHIELDED, 10UH, 1.7A, SMD; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:SRR7045 Series; Inductor Case / Package:-; DC Resistance Max:0.042ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 1.7A, SMD; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:SRR7045 Series; Inductor Case / Package:-; DC Resistance Max:0.042ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 10Uh, 2A, Shielded; Inductance Bourns - 57AC3530 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, 2A, Shielded; Inductance Bourns
57AC3530
Power Inductor, 10Uh, 2A, Shielded; Inductance Bourns 57AC3530
POWER INDUCTOR, 10UH, 2A, SHIELDED; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:SRR7045 Series; Power Inductor Case:7mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, 10UH, 2A, SHIELDED; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:SRR7045 Series; Power Inductor Case:7mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2231866P 71-SRR7045-100M SRR7045-100MCT-ND 971055-SRR7045-100M 103-SRR7045-100M SRR7045-100M SRR7045-100M 02J3191 87W6060
Product Name Surface Mount Inductors SMD 10UH 2A 42 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor Power Shielded Wirewound 10uH 20% 1KHz 30Q-Factor Ferrite 2A 42mOhm DCR T/R Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, Shielded, 10Uh, 1.7A, Smd, Full Reel; Inductance Bourns Inductor, Shielded, 10Uh, 1.7A, Smd; Inductance Bourns
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH
Rated DC Current 2000 milliamps 1900 milliamps 2000 milliamps 2000 milliamps 1900 milliamps 2700 milliamps 2000 milliamps 2000 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
EIA Case Size 7045
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J182SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details