FIXED IND 1MH 500MA 1.8 OHM SMD Product overview: PM5022-102M-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 500MA, 1.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 500MA, 1.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM5022-102M-RC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1383190-PM5022-102M-
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PM5022
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.720" L x 0.551" W (18.30mm x 14.00mm)
Inductance: 1 mH
Height - Seated (Max): 0.272" (6.90mm)
Standard Package: 250 pcs
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 10 @ 2MHz
Frequency - Self Resonant: 252kHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 1.8Ohm
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: PM5022
Current - Saturation (Isat): 1A
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)
1mH Unshielded Wirewound Inductor 500mA 1.8Ohm Nonstandard
1mH Unshielded Wirewound Inductor 500mA 1.8Ohm Nonstandard
1mH Unshielded Wirewound Inductor 500mA 1.8Ohm Nonstandard
FIXED IND 1MH 1A 1.8 OHM SMD
PWR INDUCTOR, NON-SHIELDED ROHS COMPLIANT: YES
INDUCTOR, UN-SHIELDED, 1MH, 1A, SMD; Inductance:1mH; RMS Current (Irms):500mA; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 1MH, 1A, SMD, FULL REEL; Inductance:1mH; RMS Current (Irms):500mA; Inductor Construction:Unshiel
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PM5022-102M-RC | 1383190-PM5022-102M-RC | M8609CT-ND | 103-PM5022-102M-RC | 81AC9603 | 63K3616 | 83R8737 |
| Product Name | SMD 1MH 500MA 1.8 OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | FIXED IND 1MH 1A 1.8 OHM SMD | Pwr Inductor, Non-Shielded Rohs Compliant Bourns Jw Miller | Inductor, Un-Shielded, 1Mh, 1A, Smd; Inductance Bourns Jw Miller | Inductor, Un-Shielded, 1Mh, 1A, Smd, Full Reel; Inductance Bourns Jw Miller |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |||
| Technology | Drum Core, Wirewound | Standard; Wirewound | |||||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | ||||
| Inductance Range | 1000 microH | 1000 microH | 1000 microH | 1000 microH |