Bourns, Inc. 220UH 700MA 460MOHM Inductor and Choke SRR1206-221KL

Description
FIXED IND 220UH 700MA 460MOHM SM Product overview: SRR1206-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 700MA, 460MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 700MA, 460MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-221KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 700MA 460MOHM SM Product overview: SRR1206-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 700MA, 460MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 700MA, 460MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-221KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
220UH 700MA 460MOHM Inductor and Choke - 71-SRR1206-221KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 700MA 460MOHM Inductor and Choke
71-SRR1206-221KL
220UH 700MA 460MOHM Inductor and Choke 71-SRR1206-221KL
FIXED IND 220UH 700MA 460MOHM SM Product overview: SRR1206-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 700MA, 460MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 700MA, 460MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-221KL can be used for catalog matching and distributor lookup.

FIXED IND 220UH 700MA 460MOHM SM Product overview: SRR1206-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 700MA, 460MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 700MA, 460MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR1206-221KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRR1206-221KL
806220-SRR1206-221KL
Fixed Inductors - SRR1206-221KL 806220-SRR1206-221KL
Manufacturer: Bourns Inc. Win Source Part Number: 806220-SRR1206-221KL Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 220μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.2A Frequency - Self Resonant: 4MHz DC Resistance (DCR): 460mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Q at Freq: 11 at 796kHz Current Rating (Amps): 700mA Inductance Frequency - Test: 1kHz Part Number Series: SRR1206

Manufacturer: Bourns Inc.
Win Source Part Number: 806220-SRR1206-221KL
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 220μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 1.2A
Frequency - Self Resonant: 4MHz
DC Resistance (DCR): 460mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.256" (6.50mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Q at Freq: 11 at 796kHz
Current Rating (Amps): 700mA
Inductance Frequency - Test: 1kHz
Part Number Series: SRR1206

Buy Now
Fixed Inductors - 118-SRR1206-221KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1206-221KLCT-ND
Fixed Inductors 118-SRR1206-221KLCT-ND
220µH Shielded Wirewound Inductor 700mA 460mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 700mA 460mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRR1206-221KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220UH 700MA 460 MOHM

FIXED IND 220UH 700MA 460 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRR1206-221KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR1206-221KLTR-ND
Fixed Inductors 118-SRR1206-221KLTR-ND
220µH Shielded Wirewound Inductor 700mA 460mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 700mA 460mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 220Uh, Shielded, 0.7A; Inductance Bourns - 33AK4553 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, Shielded, 0.7A; Inductance Bourns
33AK4553
Inductor, 220Uh, Shielded, 0.7A; Inductance Bourns 33AK4553
INDUCTOR, 220UH, SHIELDED, 0.7A; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:SRR1206 Series; Inductor Case / Package:-; DC Resistance Max:0.46ohm RoHS Compliant: Yes

INDUCTOR, 220UH, SHIELDED, 0.7A; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:SRR1206 Series; Inductor Case / Package:-; DC Resistance Max:0.46ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 220Uh, Shielded, 0.7A; Inductance Bourns - 61J9054 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, Shielded, 0.7A; Inductance Bourns
61J9054
Inductor, 220Uh, Shielded, 0.7A; Inductance Bourns 61J9054
INDUCTOR, 220UH, SHIELDED, 0.7A; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:SRR1206 Series; Inductor Case / Package:-; DC Resistance Max:0.46ohm RoHS Compliant: Yes

INDUCTOR, 220UH, SHIELDED, 0.7A; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:SRR1206 Series; Inductor Case / Package:-; DC Resistance Max:0.46ohm RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 220UH 700MA 460 MOHM - 103-SRR1206-221KL - Utmel Electronic Limited
Hong Kong, China
FIXED IND 220UH 700MA 460 MOHM
103-SRR1206-221KL
FIXED IND 220UH 700MA 460 MOHM 103-SRR1206-221KL
FIXED IND 220UH 700MA 460 MOHM

FIXED IND 220UH 700MA 460 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRR1206-221KL 806220-SRR1206-221KL 118-SRR1206-221KLCT-ND 33AK4553 103-SRR1206-221KL
Product Name 220UH 700MA 460MOHM Inductor and Choke Fixed Inductors - SRR1206-221KL Fixed Inductors Inductor, 220Uh, Shielded, 0.7A; Inductance Bourns FIXED IND 220UH 700MA 460 MOHM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 220 microH 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0022 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details