TDK Corporation 150UH 700MA 988MOHM Inductor and Choke VLS6045EX-151M

Description
FIXED IND 150UH 700MA 988MOHM SM Product overview: VLS6045EX-151M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 700MA, 988MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 700MA, 988MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-151M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 700MA 988MOHM SM Product overview: VLS6045EX-151M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 700MA, 988MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 700MA, 988MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-151M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150UH 700MA 988MOHM Inductor and Choke - 71-VLS6045EX-151M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 700MA 988MOHM Inductor and Choke
71-VLS6045EX-151M
150UH 700MA 988MOHM Inductor and Choke 71-VLS6045EX-151M
FIXED IND 150UH 700MA 988MOHM SM Product overview: VLS6045EX-151M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 700MA, 988MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 700MA, 988MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-151M can be used for catalog matching and distributor lookup.

FIXED IND 150UH 700MA 988MOHM SM Product overview: VLS6045EX-151M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 700MA, 988MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 700MA, 988MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-151M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-173042-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173042-1-ND
Fixed Inductors 445-173042-1-ND
150µH Shielded Wirewound Inductor 700mA 760mOhm Nonstandard

150µH Shielded Wirewound Inductor 700mA 760mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173042-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173042-2-ND
Fixed Inductors 445-173042-2-ND
150µH Shielded Wirewound Inductor 700mA 760mOhm Nonstandard

150µH Shielded Wirewound Inductor 700mA 760mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173042-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173042-6-ND
Fixed Inductors 445-173042-6-ND
150µH Shielded Wirewound Inductor 700mA 760mOhm Nonstandard

150µH Shielded Wirewound Inductor 700mA 760mOhm Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327977-VLS6045EX-151M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327977-VLS6045EX-151M
Inductors, Coils, Chokes - Fixed Inductors 1327977-VLS6045EX-151M
Manufacturer: TDK Corporation Win Source Part Number: 1327977-VLS6045EX-15 1M Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Inductance: 150 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 760mOhm Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-173042-2,445-173 042-1,VLS6045EX-151M -ND,445-173042-6 Current - Saturation (Isat): 900mA RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327977-VLS6045EX-151M
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Inductance: 150 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 760mOhm
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-173042-2,445-173042-1,VLS6045EX-151M-ND,445-173042-6
Current - Saturation (Isat): 900mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - VLS6045EX-151M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS6045EX-151M
Fixed Inductors VLS6045EX-151M
FIXED IND 150UH 700MA 988MOHM SM

FIXED IND 150UH 700MA 988MOHM SM

Supplier's Site Datasheet
Inductor, 150Uh, 0.7A, 20%, Wirewound; Inductance Tdk - 32AC9104 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 0.7A, 20%, Wirewound; Inductance Tdk
32AC9104
Inductor, 150Uh, 0.7A, 20%, Wirewound; Inductance Tdk 32AC9104
INDUCTOR, 150UH, 0.7A, 20%, WIREWOUND; Inductance:150µH; RMS Current (Irms):700mA; Inductor Construction:Wirewou nd; Saturation Current (Isat):900mA; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 150UH, 0.7A, 20%, WIREWOUND; Inductance:150µH; RMS Current (Irms):700mA; Inductor Construction:Wirewound; Saturation Current (Isat):900mA; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 150UH 700MA 988 MOHM - 769-VLS6045EX-151M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 150UH 700MA 988 MOHM
769-VLS6045EX-151M
FIXED IND 150UH 700MA 988 MOHM 769-VLS6045EX-151M
FIXED IND 150UH 700MA 988 MOHM

FIXED IND 150UH 700MA 988 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS6045EX-151M 445-173042-1-ND 1327977-VLS6045EX-151M VLS6045EX-151M 32AC9104 769-VLS6045EX-151M
Product Name 150UH 700MA 988MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 150Uh, 0.7A, 20%, Wirewound; Inductance Tdk FIXED IND 150UH 700MA 988 MOHM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 150 microH 150 microH 150 microH 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - FIT50-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details