Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR0603-680KL

Description
Win Source Part Number: 1274762-SDR0603-680K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0603 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 68 µH Height - Seated (Max): 0.154" (3.90mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 17 @ 2.52MHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 720mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 440 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0603-680KLTR,SDR 0603-680KLCT,-SDR060 3-680KLCT,SDR0603680 KL,SDR0603-680KLTR,- SDR0603-680KL Base Product Number: SDR0603 Current - Saturation (Isat): 540mA
Request a Quote Datasheet
Description
Win Source Part Number: 1274762-SDR0603-680K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0603 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 68 µH Height - Seated (Max): 0.154" (3.90mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 17 @ 2.52MHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 720mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 440 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0603-680KLTR,SDR 0603-680KLCT,-SDR060 3-680KLCT,SDR0603680 KL,SDR0603-680KLTR,- SDR0603-680KL Base Product Number: SDR0603 Current - Saturation (Isat): 540mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274762-SDR0603-680KL
Inductors, Coils, Chokes - Fixed Inductors 1274762-SDR0603-680KL
Win Source Part Number: 1274762-SDR0603-680K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0603 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 68 µH Height - Seated (Max): 0.154" (3.90mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 17 @ 2.52MHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 720mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 440 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0603-680KLTR,SDR 0603-680KLCT,-SDR060 3-680KLCT,SDR0603680 KL,SDR0603-680KLTR,- SDR0603-680KL Base Product Number: SDR0603 Current - Saturation (Isat): 540mA

Win Source Part Number: 1274762-SDR0603-680KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0603
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 68 µH
Height - Seated (Max): 0.154" (3.90mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 17 @ 2.52MHz
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 720mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.228" L x 0.228" W (5.80mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 440 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0603-680KLTR,SDR0603-680KLCT,-SDR0603-680KLCT,SDR0603680KL,SDR0603-680KLTR,-SDR0603-680KL
Base Product Number: SDR0603
Current - Saturation (Isat): 540mA

Buy Now Datasheet
SMD 68UH 440MA 720MOHM Inductor and Choke - 71-SDR0603-680KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 440MA 720MOHM Inductor and Choke
71-SDR0603-680KL
SMD 68UH 440MA 720MOHM Inductor and Choke 71-SDR0603-680KL
FIXED IND 68UH 440MA 720MOHM SMD Product overview: SDR0603-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 440MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 440MA, 720MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-680KL can be used for catalog matching and distributor lookup.

FIXED IND 68UH 440MA 720MOHM SMD Product overview: SDR0603-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 440MA, 720MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 440MA, 720MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0603-680KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0603-680KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0603-680KLCT-ND
Fixed Inductors 118-SDR0603-680KLCT-ND
68µH Unshielded Wirewound Inductor 440mA 720mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 440mA 720mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0603-680KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68UH 440MA 720 MOHM

FIXED IND 68UH 440MA 720 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0603-680KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0603-680KLTR-ND
Fixed Inductors 118-SDR0603-680KLTR-ND
68µH Unshielded Wirewound Inductor 440mA 720mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 440mA 720mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 68UH 440MA 720 MOHM - 103-SDR0603-680KL - Utmel Electronic Limited
Hong Kong, China
FIXED IND 68UH 440MA 720 MOHM
103-SDR0603-680KL
FIXED IND 68UH 440MA 720 MOHM 103-SDR0603-680KL
FIXED IND 68UH 440MA 720 MOHM

FIXED IND 68UH 440MA 720 MOHM

Supplier's Site
Surface Mount Power Inductor, Sdr0603 Series, 68 H, 10%, Unshielded, 0.72 Ohm, 440 Ma Rohs Compliant Bourns - 06X7133 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0603 Series, 68 H, 10%, Unshielded, 0.72 Ohm, 440 Ma Rohs Compliant Bourns
06X7133
Surface Mount Power Inductor, Sdr0603 Series, 68 H, 10%, Unshielded, 0.72 Ohm, 440 Ma Rohs Compliant Bourns 06X7133
Surface Mount Power Inductor, SDR0603 Series, 68 H, 10%, Unshielded, 0.72 ohm, 440 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0603 Series, 68 H, 10%, Unshielded, 0.72 ohm, 440 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274762-SDR0603-680KL 71-SDR0603-680KL 118-SDR0603-680KLCT-ND 103-SDR0603-680KL 06X7133
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 68UH 440MA 720MOHM Inductor and Choke Fixed Inductors FIXED IND 68UH 440MA 720 MOHM Surface Mount Power Inductor, Sdr0603 Series, 68 H, 10%, Unshielded, 0.72 Ohm, 440 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1730038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details