P08XX SMT Toroid Inductor series for National 260kHz Simple Switcher, Up To 5A
14.8µH Shielded Toroidal Inductor 5A 23mOhm Radial, Vertical (Open)
FIXED IND 14.8UH 5A 23 MOHM TH Product overview: P0846NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.8UH, 5A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 14.8UH, 5A, 23 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0846NL can be used for catalog matching and distributor lookup.
Win Source Part Number: 967481-P0846NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: KlipMount™
Type: Toroidal
Package: Tube
Shielding: Shielded
Inductance: 14.8 µH
Height - Seated (Max): 0.750" (19.05mm)
Standard Package: 80
Tolerance: ±20%
Mounting Type: Through Hole
Package / Case: Radial, Vertical (Open)
DC Resistance (DCR): 23mOhm
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.670" L x 0.460" W (17.02mm x 11.69mm)
Alternative Parts (Cross-Reference): SRR1280-150M; NS12575T150MN; SRR1280A-150M; 7447709150; SRP1038A-150M; DFEG10040D-150M=P3P0
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-1119
FIXED IND 14.8UH 5A 23 MOHM TH
| Pulse Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | P0846NL | 553-1119-ND | 71-P0846NL | 967481-P0846NL | 17639-P0846NL |
| Product Name | Inductors | Fixed Inductors | 14.8UH 5A 23 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | FIXED IND 14.8UH 5A 23 MOHM TH |
| Inductance Range | 14.8 microH | 14.8 microH | 14.8 microH | 14.8 microH | |
| Lead Style | None | Radial | Radial; Radial | Radial | |
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 C (-40 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole |