Bourns, Inc. Fixed Inductors SRR4028-4R7Y

Description
FIXED IND 4.7UH 1.55A 70 MOHM
Request a Quote Datasheet
Description
FIXED IND 4.7UH 1.55A 70 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRR4028-4R7YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4028-4R7YDKR-ND
Fixed Inductors 118-SRR4028-4R7YDKR-ND
FIXED IND 4.7UH 1.55A 70 MOHM

FIXED IND 4.7UH 1.55A 70 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRR4028-4R7YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4028-4R7YTR-ND
Fixed Inductors 118-SRR4028-4R7YTR-ND
4.7µH Shielded Wirewound Inductor 1.55A 70mOhm Max 1919 (4848 Metric)

4.7µH Shielded Wirewound Inductor 1.55A 70mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRR4028-4R7YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRR4028-4R7YCT-ND
Fixed Inductors 118-SRR4028-4R7YCT-ND
4.7µH Shielded Wirewound Inductor 1.55A 70mOhm Max 1919 (4848 Metric)

4.7µH Shielded Wirewound Inductor 1.55A 70mOhm Max 1919 (4848 Metric)

Buy Now Datasheet
SMD 4.7UH 1.55A 70MOHM Inductor and Choke - 71-SRR4028-4R7Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1.55A 70MOHM Inductor and Choke
71-SRR4028-4R7Y
SMD 4.7UH 1.55A 70MOHM Inductor and Choke 71-SRR4028-4R7Y
FIXED IND 4.7UH 1.55A 70MOHM SMD Product overview: SRR4028-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.55A, 70MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.55A, 70MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-4R7Y can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.55A 70MOHM SMD Product overview: SRR4028-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.55A, 70MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.55A, 70MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRR4028-4R7Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRR4028-4R7Y - 803141-SRR4028-4R7Y - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRR4028-4R7Y
803141-SRR4028-4R7Y
Fixed Inductors - SRR4028-4R7Y 803141-SRR4028-4R7Y
Manufacturer: Bourns Inc. Win Source Part Number: 803141-SRR4028-4R7Y Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.3A Frequency - Self Resonant: 55MHz DC Resistance (DCR): 70mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm) Manufacturer Package: 1919 (4848 Metric) Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Q at Freq: 8.12 at 7.96MHz Current Rating (Amps): 1.55A Inductance Frequency - Test: 100kHz Part Number Series: SRR4028

Manufacturer: Bourns Inc.
Win Source Part Number: 803141-SRR4028-4R7Y
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.3A
Frequency - Self Resonant: 55MHz
DC Resistance (DCR): 70mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.189" L x 0.189" W (4.80mm x 4.80mm)
Manufacturer Package: 1919 (4848 Metric)
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Q at Freq: 8.12 at 7.96MHz
Current Rating (Amps): 1.55A
Inductance Frequency - Test: 100kHz
Part Number Series: SRR4028

Buy Now
Fixed Inductors - SRR4028-4R7Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRR4028-4R7Y
Fixed Inductors SRR4028-4R7Y
FIXED IND 4.7UH 1.55A 70MOHM SMD

FIXED IND 4.7UH 1.55A 70MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 4.7Uh, 1.3A, Smd, Full Reel; Inductance Bourns - 14P7367 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 1.3A, Smd, Full Reel; Inductance Bourns
14P7367
Inductor, Shielded, 4.7Uh, 1.3A, Smd, Full Reel; Inductance Bourns 14P7367
INDUCTOR, SHIELDED, 4.7UH, 1.3A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):1.55A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:SRR4028 Series; Inductor Case / Package:-; Product Width:4.8mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 1.3A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):1.55A; Inductor Construction:Shielded; Saturation Current (Isat):1.3A; Product Range:SRR4028 Series; Inductor Case / Package:-; Product Width:4.8mmRoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 4.7Uh, 1.3A, Smd; Inductance Bourns - 87W6043 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 1.3A, Smd; Inductance Bourns
87W6043
Inductor, Shielded, 4.7Uh, 1.3A, Smd; Inductance Bourns 87W6043
INDUCTOR, SHIELDED, 4.7UH, 1.3A, SMD; Inductance:4.7µH; RMS Current (Irms):1.55A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:SRR4028 Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; Q Factor:9.7 RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 1.3A, SMD; Inductance:4.7µH; RMS Current (Irms):1.55A; Inductor Construction:Shielded; Saturation Current (Isat):1.3A; Product Range:SRR4028 Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; Q Factor:9.7 RoHS Compliant: Yes

Supplier's Site
Power Inductor, 4.7Uh, 1.55A, Shielded; Inductance Bourns - 57AC3513 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, 1.55A, Shielded; Inductance Bourns
57AC3513
Power Inductor, 4.7Uh, 1.55A, Shielded; Inductance Bourns 57AC3513
POWER INDUCTOR, 4.7UH, 1.55A, SHIELDED; Inductance:4.7µH; RMS Current (Irms):1.55A; Inductor Construction:Shielde d; Saturation Current (Isat):1.3A; Product Range:SRR4028 Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

POWER INDUCTOR, 4.7UH, 1.55A, SHIELDED; Inductance:4.7µH; RMS Current (Irms):1.55A; Inductor Construction:Shielded; Saturation Current (Isat):1.3A; Product Range:SRR4028 Series; Power Inductor Case:4.8mm x 4.8mm x 2.8mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 4.7UH 1.55A 70 MOHM - 103-SRR4028-4R7Y - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7UH 1.55A 70 MOHM
103-SRR4028-4R7Y
FIXED IND 4.7UH 1.55A 70 MOHM 103-SRR4028-4R7Y
FIXED IND 4.7UH 1.55A 70 MOHM

FIXED IND 4.7UH 1.55A 70 MOHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRR4028-4R7YDKR-ND 71-SRR4028-4R7Y 803141-SRR4028-4R7Y SRR4028-4R7Y 14P7367 87W6043 57AC3513 103-SRR4028-4R7Y
Product Name Fixed Inductors SMD 4.7UH 1.55A 70MOHM Inductor and Choke Fixed Inductors - SRR4028-4R7Y Fixed Inductors Inductor, Shielded, 4.7Uh, 1.3A, Smd, Full Reel; Inductance Bourns Inductor, Shielded, 4.7Uh, 1.3A, Smd; Inductance Bourns Power Inductor, 4.7Uh, 1.55A, Shielded; Inductance Bourns FIXED IND 4.7UH 1.55A 70 MOHM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers