Bourns, Inc. Fixed Inductors SRN6045-4R7Y

Description
4.7µH Semi-Shielded Inductor 3A 37.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Semi-Shielded Inductor 3A 37.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRN6045-4R7YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045-4R7YTR-ND
Fixed Inductors SRN6045-4R7YTR-ND
4.7µH Semi-Shielded Inductor 3A 37.6mOhm Max Nonstandard

4.7µH Semi-Shielded Inductor 3A 37.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045-4R7YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045-4R7YDKR-ND
Fixed Inductors SRN6045-4R7YDKR-ND
4.7µH Semi-Shielded Inductor 3A 37.6mOhm Max Nonstandard

4.7µH Semi-Shielded Inductor 3A 37.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN6045-4R7YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN6045-4R7YCT-ND
Fixed Inductors SRN6045-4R7YCT-ND
4.7µH Semi-Shielded Inductor 3A 37.6mOhm Max Nonstandard

4.7µH Semi-Shielded Inductor 3A 37.6mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRN6045-4R7Y
852772-SRN6045-4R7Y
Fixed Inductors - SRN6045-4R7Y 852772-SRN6045-4R7Y
Manufacturer: Bourns Inc. Win Source Part Number: 852772-SRN6045-4R7Y Series: SRN6045 Features: 4.7 µH Inductor 3 A Package: Reel - TR Family Name: SRN6045 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN6045-4R7YDKR, SRN60454R7Y, SRN6045-4R7YTR, SRN6045-4R7YCT

Manufacturer: Bourns Inc.
Win Source Part Number: 852772-SRN6045-4R7Y
Series: SRN6045
Features: 4.7 µH Inductor 3 A
Package: Reel - TR
Family Name: SRN6045
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN6045-4R7YDKR, SRN60454R7Y, SRN6045-4R7YTR, SRN6045-4R7YCT

Buy Now Datasheet
SMD 4.7UH 3A 37.6 MOHM Inductor and Choke - 71-SRN6045-4R7Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 3A 37.6 MOHM Inductor and Choke
71-SRN6045-4R7Y
SMD 4.7UH 3A 37.6 MOHM Inductor and Choke 71-SRN6045-4R7Y
FIXED IND 4.7UH 3A 37.6 MOHM SMD Product overview: SRN6045-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3A, 37.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3A, 37.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-4R7Y can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 3A 37.6 MOHM SMD Product overview: SRN6045-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3A, 37.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3A, 37.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045-4R7Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7435116P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7435116P
Surface Mount Inductors 7435116P
Bourns SRN6045-4R7Y

Bourns SRN6045-4R7Y

Supplier's Site
Surface Mount Inductors - 7435116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7435116
Surface Mount Inductors 7435116
Bourns SRN6045-4R7Y

Bourns SRN6045-4R7Y

Supplier's Site
Surface Mount Inductors - 1729607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729607
Surface Mount Inductors 1729607
Bourns SRN6045-4R7Y

Bourns SRN6045-4R7Y

Supplier's Site
Fixed Inductors - SRN6045-4R7Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN6045-4R7Y
Fixed Inductors SRN6045-4R7Y
FIXED IND 4.7UH 3A 37.6 MOHM SMD

FIXED IND 4.7UH 3A 37.6 MOHM SMD

Supplier's Site Datasheet
FIXED IND 4.7UH 3A 37.6 MOHM SMD - 103-SRN6045-4R7Y - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7UH 3A 37.6 MOHM SMD
103-SRN6045-4R7Y
FIXED IND 4.7UH 3A 37.6 MOHM SMD 103-SRN6045-4R7Y
FIXED IND 4.7UH 3A 37.6 MOHM SMD

FIXED IND 4.7UH 3A 37.6 MOHM SMD

Supplier's Site
Inductor, Shielded, 4.7Uh, 4A, Smd, Full Reel; Inductance Bourns - 61T9893 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 4A, Smd, Full Reel; Inductance Bourns
61T9893
Inductor, Shielded, 4.7Uh, 4A, Smd, Full Reel; Inductance Bourns 61T9893
INDUCTOR, SHIELDED, 4.7UH, 4A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:SRN6045 Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 4A, SMD, FULL REEL; Inductance:4.7µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:SRN6045 Series; Power Inductor Case:6mm x 6mm x 4.5mm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 4.7Uh, 4A, Smd; Inductance Bourns - 64T2387 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 4A, Smd; Inductance Bourns
64T2387
Inductor, Shielded, 4.7Uh, 4A, Smd; Inductance Bourns 64T2387
INDUCTOR, SHIELDED, 4.7UH, 4A, SMD; Inductance:4.7µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:SRN6045 Series; Power Inductor Case:6mm x 6mm x 4.5mm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 4A, SMD; Inductance:4.7µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:SRN6045 Series; Power Inductor Case:6mm x 6mm x 4.5mm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Uh, 3A, 30%, Semishielded; Inductance Bourns - 38AC2381 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 3A, 30%, Semishielded; Inductance Bourns
38AC2381
Inductor, 4.7Uh, 3A, 30%, Semishielded; Inductance Bourns 38AC2381
INDUCTOR, 4.7UH, 3A, 30%, SEMISHIELDED; Inductance:4.7µH; RMS Current (Irms):3A; Inductor Construction:Semishi elded; Saturation Current (Isat):4A; Product Range:SRN6045 Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 3A, 30%, SEMISHIELDED; Inductance:4.7µH; RMS Current (Irms):3A; Inductor Construction:Semishielded; Saturation Current (Isat):4A; Product Range:SRN6045 Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Srn6045 Series, 4.7 H, 20%, Shielded, 0.0376 Ohm, 3 A Rohs Compliant Bourns - 73T9651 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srn6045 Series, 4.7 H, 20%, Shielded, 0.0376 Ohm, 3 A Rohs Compliant Bourns
73T9651
Surface Mount Power Inductor, Srn6045 Series, 4.7 H, 20%, Shielded, 0.0376 Ohm, 3 A Rohs Compliant Bourns 73T9651
Surface Mount Power Inductor, SRN6045 Series, 4.7 H, 20%, Shielded, 0.0376 ohm, 3 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRN6045 Series, 4.7 H, 20%, Shielded, 0.0376 ohm, 3 A RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SRN6045-4R7Y
Inductors/Coils/Transformers >> Power Inductors SRN6045-4R7Y
3A 4.7uH ±30% 4A SMD,6x6mm Power Inductors ROHS

3A 4.7uH ±30% 4A SMD,6x6mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number SRN6045-4R7YTR-ND 852772-SRN6045-4R7Y 71-SRN6045-4R7Y 7435116P 7435116 SRN6045-4R7Y 103-SRN6045-4R7Y 61T9893 73T9651 SRN6045-4R7Y
Product Name Fixed Inductors Fixed Inductors - SRN6045-4R7Y SMD 4.7UH 3A 37.6 MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors FIXED IND 4.7UH 3A 37.6 MOHM SMD Inductor, Shielded, 4.7Uh, 4A, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Srn6045 Series, 4.7 H, 20%, Shielded, 0.0376 Ohm, 3 A Rohs Compliant Bourns Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3117-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers