Pulse Electronics Corporation SMD 29A 1.15MOHM Inductor and Choke PG0255.401NLT

Description
FIXED IND 400NH 29A 1.15MOHM SMD Product overview: PG0255.401NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 29A, 1.15MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 29A, 1.15MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0255.401NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 400NH 29A 1.15MOHM SMD Product overview: PG0255.401NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 29A, 1.15MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 29A, 1.15MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0255.401NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 29A 1.15MOHM Inductor and Choke - 71-PG0255.401NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 29A 1.15MOHM Inductor and Choke
71-PG0255.401NLT
SMD 29A 1.15MOHM Inductor and Choke 71-PG0255.401NLT
FIXED IND 400NH 29A 1.15MOHM SMD Product overview: PG0255.401NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 29A, 1.15MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 29A, 1.15MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0255.401NLT can be used for catalog matching and distributor lookup.

FIXED IND 400NH 29A 1.15MOHM SMD Product overview: PG0255.401NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 29A, 1.15MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 29A, 1.15MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0255.401NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PG0255.401NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PG0255.401NLT-ND
Fixed Inductors PG0255.401NLT-ND
400nH Shielded Wirewound Inductor 29A 1.15mOhm Max Nonstandard

400nH Shielded Wirewound Inductor 29A 1.15mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 400NH 29A 1.15 MOHM - 664-PG0255.401NLT - Utmel Electronic Limited
Hong Kong, China
FIXED IND 400NH 29A 1.15 MOHM
664-PG0255.401NLT
FIXED IND 400NH 29A 1.15 MOHM 664-PG0255.401NLT
FIXED IND 400NH 29A 1.15 MOHM

FIXED IND 400NH 29A 1.15 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PG0255.401NLT PG0255.401NLT-ND 664-PG0255.401NLT
Product Name SMD 29A 1.15MOHM Inductor and Choke Fixed Inductors FIXED IND 400NH 29A 1.15 MOHM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound
Core Material Ferrite
Inductance Range 0.4000 microH 0.4000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 180 microH
Q Factor 70
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details