Pulse Electronics Corporation Fixed Inductors PF0464.223NLT

Description
22µH Shielded Inductor 1.2A 113mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 1.2A 113mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-3851-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3851-1-ND
Fixed Inductors 553-3851-1-ND
22µH Shielded Inductor 1.2A 113mOhm Max Nonstandard

22µH Shielded Inductor 1.2A 113mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3851-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3851-6-ND
Fixed Inductors 553-3851-6-ND
22µH Shielded Inductor 1.2A 113mOhm Max Nonstandard

22µH Shielded Inductor 1.2A 113mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3851-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3851-2-ND
Fixed Inductors 553-3851-2-ND
22µH Shielded Inductor 1.2A 113mOhm Max Nonstandard

22µH Shielded Inductor 1.2A 113mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 17.6Uh, 1.2A, Smd; Inductance Pulse Electronics - 64AC9363 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 17.6Uh, 1.2A, Smd; Inductance Pulse Electronics
64AC9363
Inductor, Shielded, 17.6Uh, 1.2A, Smd; Inductance Pulse Electronics 64AC9363
INDUCTOR, SHIELDED, 17.6UH, 1.2A, SMD; Inductance:17.6µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:PF0464NL Series; Inductor Case / Package:-; DC Resistance Max:0.113ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 17.6UH, 1.2A, SMD; Inductance:17.6µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):1.2A; Product Range:PF0464NL Series; Inductor Case / Package:-; DC Resistance Max:0.113ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 17.6Uh, 1.2A, Smd; Inductance Pulse Electronics - 64AC9362 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 17.6Uh, 1.2A, Smd; Inductance Pulse Electronics
64AC9362
Inductor, Shielded, 17.6Uh, 1.2A, Smd; Inductance Pulse Electronics 64AC9362
INDUCTOR, SHIELDED, 17.6UH, 1.2A, SMD; Inductance:17.6µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:PF0464NL Series; Inductor Case / Package:-; DC Resistance Max:0.113ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 17.6UH, 1.2A, SMD; Inductance:17.6µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):1.2A; Product Range:PF0464NL Series; Inductor Case / Package:-; DC Resistance Max:0.113ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor Power Shielded Wirewound 22uH 20% 100KHz 1.2A 113mOhm DCR T/R - 664-PF0464.223NLT - Utmel Electronic Limited
Hong Kong, China
Inductor Power Shielded Wirewound 22uH 20% 100KHz 1.2A 113mOhm DCR T/R
664-PF0464.223NLT
Inductor Power Shielded Wirewound 22uH 20% 100KHz 1.2A 113mOhm DCR T/R 664-PF0464.223NLT
Inductor Power Shielded Wirewound 22uH 20% 100KHz 1.2A 113mOhm DCR T/R

Inductor Power Shielded Wirewound 22uH 20% 100KHz 1.2A 113mOhm DCR T/R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-3851-1-ND 64AC9363 664-PF0464.223NLT
Product Name Fixed Inductors Inductor, Shielded, 17.6Uh, 1.2A, Smd; Inductance Pulse Electronics Inductor Power Shielded Wirewound 22uH 20% 100KHz 1.2A 113mOhm DCR T/R
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.1130 ohms 0.1130 ohms 0.1130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details