Pulse Electronics Corporation Fixed Inductors P0752.334NLT

Description
330µH Unshielded Wirewound Inductor 600mA 1.02Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 600mA 1.02Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1070-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1070-2-ND
Fixed Inductors 553-1070-2-ND
330µH Unshielded Wirewound Inductor 600mA 1.02Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 600mA 1.02Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1070-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1070-1-ND
Fixed Inductors 553-1070-1-ND
330µH Unshielded Wirewound Inductor 600mA 1.02Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 600mA 1.02Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1070-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1070-6-ND
Fixed Inductors 553-1070-6-ND
330µH Unshielded Wirewound Inductor 600mA 1.02Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 600mA 1.02Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P0752.334NLT
748102-P0752.334NLT
Fixed Inductors - P0752.334NLT 748102-P0752.334NLT
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 748102-P0752.334NLT Manufacturer Homepage: www.pulseeng.com Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 748102-P0752.334NLT
Manufacturer Homepage: www.pulseeng.com
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
330UH 600MA 1.02OHM Inductor and Choke - 71-P0752.334NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 600MA 1.02OHM Inductor and Choke
71-P0752.334NLT
330UH 600MA 1.02OHM Inductor and Choke 71-P0752.334NLT
FIXED IND 330UH 600MA 1.02OHM SM Product overview: P0752.334NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 600MA, 1.02OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 600MA, 1.02OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0752.334NLT can be used for catalog matching and distributor lookup.

FIXED IND 330UH 600MA 1.02OHM SM Product overview: P0752.334NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 600MA, 1.02OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 600MA, 1.02OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0752.334NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 330UH 600MA 1.02 OHM - 17639-P0752.334NLT - Utmel Electronic Limited
Hong Kong, China
FIXED IND 330UH 600MA 1.02 OHM
17639-P0752.334NLT
FIXED IND 330UH 600MA 1.02 OHM 17639-P0752.334NLT
FIXED IND 330UH 600MA 1.02 OHM

FIXED IND 330UH 600MA 1.02 OHM

Supplier's Site
Fixed Inductors - P0752.334NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
P0752.334NLT
Fixed Inductors P0752.334NLT
FIXED IND 330UH 600MA 1.02OHM SM

FIXED IND 330UH 600MA 1.02OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1070-2-ND 748102-P0752.334NLT 71-P0752.334NLT 17639-P0752.334NLT P0752.334NLT
Product Name Fixed Inductors Fixed Inductors - P0752.334NLT 330UH 600MA 1.02OHM Inductor and Choke FIXED IND 330UH 600MA 1.02 OHM Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 C (-40 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10 microH
Q Factor 70
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details