FIXED IND 1MH 120MA 6.8 OHM SMD Product overview: SDR0604-102KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 120MA, 6.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 120MA, 6.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0604-102KL can be used for catalog matching and distributor lookup.
1mH Unshielded Inductor 120mA 6.8Ohm Max Nonstandard
1mH Unshielded Inductor 120mA 6.8Ohm Max Nonstandard
FIXED IND 1MH 120MA 6.8 OHM SMD
Surface Mount Power Inductor, SDR0604 Series, 1 mH, 10%, Unshielded, 6.8 ohm, 120 mA RoHS Compliant: Yes
INDUCTOR, UN-SHIELDED, 1MH, 120MA, SMD, FULL REEL; Inductance:1mH; RMS Current (Irms):120mA; Inductor Construction:Unshiel
FIXED IND 1MH 120MA 6.8 OHM SMD
FIXED IND 1MH 120MA 6.8 OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR0604-102KL | 118-SDR0604-102KLTR-ND | 23T1095 | 79R7352 | 103-SDR0604-102KL | SDR0604-102KL |
| Product Name | SMD 1MH 120MA 6.8 OHM Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Sdr0604 Series, 1 Mh, 10%, Unshielded, 6.8 Ohm, 120 Ma Rohs Compliant Bourns | Inductor, Un-Shielded, 1Mh, 120Ma, Smd, Full Reel; Inductance Bourns | FIXED IND 1MH 120MA 6.8 OHM SMD | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 1000 microH | 1000 microH | 1000 microH | 1000 microH |