Bourns, Inc. Fixed Inductors SRP3020TA-2R2M

Description
2.2µH Shielded Wirewound Inductor 3.5A 75mOhm Max 2-SMD
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 3.5A 75mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP3020TA-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3020TA-2R2MDKR-ND
Fixed Inductors SRP3020TA-2R2MDKR-ND
2.2µH Shielded Wirewound Inductor 3.5A 75mOhm Max 2-SMD

2.2µH Shielded Wirewound Inductor 3.5A 75mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP3020TA-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3020TA-2R2MCT-ND
Fixed Inductors SRP3020TA-2R2MCT-ND
2.2µH Shielded Wirewound Inductor 3.5A 75mOhm Max 2-SMD

2.2µH Shielded Wirewound Inductor 3.5A 75mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP3020TA-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3020TA-2R2MTR-ND
Fixed Inductors SRP3020TA-2R2MTR-ND
2.2µH Shielded Wirewound Inductor 3.5A 75mOhm Max 2-SMD

2.2µH Shielded Wirewound Inductor 3.5A 75mOhm Max 2-SMD

Buy Now Datasheet
SMD 2.2UH 3.5A 75 MOHM Inductor and Choke - 71-SRP3020TA-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 3.5A 75 MOHM Inductor and Choke
71-SRP3020TA-2R2M
SMD 2.2UH 3.5A 75 MOHM Inductor and Choke 71-SRP3020TA-2R2M
FIXED IND 2.2UH 3.5A 75 MOHM SMD Product overview: SRP3020TA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.5A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.5A, 75 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3020TA-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 3.5A 75 MOHM SMD Product overview: SRP3020TA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.5A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.5A, 75 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3020TA-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273949-SRP3020TA-2R2M
Inductors, Coils, Chokes - Fixed Inductors 1273949-SRP3020TA-2R2M
Win Source Part Number: 1273949-SRP3020TA-2R 2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP3020TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 45MHz Package / Case: 2-SMD DC Resistance (DCR): 75mOhm Max Supplier Device Package: 2-SMD Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP3020TA-2R2MCT,SRP 3020TA-2R2MDKR,SRP30 20TA-2R2MTR Base Product Number: SRP3020TA Current - Saturation (Isat): 3.7A

Win Source Part Number: 1273949-SRP3020TA-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP3020TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 45MHz
Package / Case: 2-SMD
DC Resistance (DCR): 75mOhm Max
Supplier Device Package: 2-SMD
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP3020TA-2R2MCT,SRP3020TA-2R2MDKR,SRP3020TA-2R2MTR
Base Product Number: SRP3020TA
Current - Saturation (Isat): 3.7A

Buy Now Datasheet
Inductor, Shld, 2.2Uh, 3.5A, Aec-Q200; Inductance Bourns - 65AC4051 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 2.2Uh, 3.5A, Aec-Q200; Inductance Bourns
65AC4051
Inductor, Shld, 2.2Uh, 3.5A, Aec-Q200; Inductance Bourns 65AC4051
INDUCTOR, SHLD, 2.2UH, 3.5A, AEC-Q200; Inductance:2.2µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3.7A; Product Range:SRP3020TA Series; Power Inductor Case:3.5mm x 3.2mm x 1.8mm; DC RoHS Compliant: Yes

INDUCTOR, SHLD, 2.2UH, 3.5A, AEC-Q200; Inductance:2.2µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):3.7A; Product Range:SRP3020TA Series; Power Inductor Case:3.5mm x 3.2mm x 1.8mm; DC RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, Shielded, 3.5A; Inductance Bourns - 67AC6866 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 3.5A; Inductance Bourns
67AC6866
Inductor, 2.2Uh, Shielded, 3.5A; Inductance Bourns 67AC6866
INDUCTOR, 2.2UH, SHIELDED, 3.5A; Inductance:2.2µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3.7A; Product Range:SRP3020TA Series; Inductor Case / Package:-; DC Resistance Max:0.075ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 3.5A; Inductance:2.2µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):3.7A; Product Range:SRP3020TA Series; Inductor Case / Package:-; DC Resistance Max:0.075ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 3.5A; Inductance Bourns - 33AK4444 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 3.5A; Inductance Bourns
33AK4444
Inductor, 2.2Uh, Shielded, 3.5A; Inductance Bourns 33AK4444
INDUCTOR, 2.2UH, SHIELDED, 3.5A; Inductance:2.2µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3.7A; Product Range:SRP3020TA Series; Inductor Case / Package:-; DC Resistance Max:0.075ohm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 3.5A; Inductance:2.2µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):3.7A; Product Range:SRP3020TA Series; Inductor Case / Package:-; DC Resistance Max:0.075ohm RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 2.2UH 3.5A 75MOHM SMD - 103-SRP3020TA-2R2M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.2UH 3.5A 75MOHM SMD
103-SRP3020TA-2R2M
FIXED IND 2.2UH 3.5A 75MOHM SMD 103-SRP3020TA-2R2M
FIXED IND 2.2UH 3.5A 75MOHM SMD

FIXED IND 2.2UH 3.5A 75MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP3020TA-2R2MDKR-ND 71-SRP3020TA-2R2M 1273949-SRP3020TA-2R2M 65AC4051 67AC6866 103-SRP3020TA-2R2M
Product Name Fixed Inductors SMD 2.2UH 3.5A 75 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shld, 2.2Uh, 3.5A, Aec-Q200; Inductance Bourns Inductor, 2.2Uh, Shielded, 3.5A; Inductance Bourns FIXED IND 2.2UH 3.5A 75MOHM SMD
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Alloy Powder
Configuration Fixed Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-33N 0201HL-33NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details