Bourns, Inc. Fixed Inductors - SRN3015-1R5Y SRN3015-1R5Y

Description
Manufacturer: Bourns Inc. Win Source Part Number: 897389-SRN3015-1R5Y Series: SRN3015 Operating Temperature Range: -40°C ~ 125°C Features: 1.5 µH Semi-Shielded Wirewound Inductor 2.1 A 66mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN3015 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN3015-1R5YTR, SRN3015-1R5YCT, SRN3015-1R5YDKR, SRN30151R5Y
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 897389-SRN3015-1R5Y Series: SRN3015 Operating Temperature Range: -40°C ~ 125°C Features: 1.5 µH Semi-Shielded Wirewound Inductor 2.1 A 66mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN3015 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN3015-1R5YTR, SRN3015-1R5YCT, SRN3015-1R5YDKR, SRN30151R5Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRN3015-1R5Y
897389-SRN3015-1R5Y
Fixed Inductors - SRN3015-1R5Y 897389-SRN3015-1R5Y
Manufacturer: Bourns Inc. Win Source Part Number: 897389-SRN3015-1R5Y Series: SRN3015 Operating Temperature Range: -40°C ~ 125°C Features: 1.5 µH Semi-Shielded Wirewound Inductor 2.1 A 66mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRN3015 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRN3015-1R5YTR, SRN3015-1R5YCT, SRN3015-1R5YDKR, SRN30151R5Y

Manufacturer: Bourns Inc.
Win Source Part Number: 897389-SRN3015-1R5Y
Series: SRN3015
Operating Temperature Range: -40°C ~ 125°C
Features: 1.5 µH Semi-Shielded Wirewound Inductor 2.1 A 66mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRN3015
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRN3015-1R5YTR, SRN3015-1R5YCT, SRN3015-1R5YDKR, SRN30151R5Y

Buy Now Datasheet
SMD 1.5UH 2.1A 66 MOHM Inductor and Choke - 71-SRN3015-1R5Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.1A 66 MOHM Inductor and Choke
71-SRN3015-1R5Y
SMD 1.5UH 2.1A 66 MOHM Inductor and Choke 71-SRN3015-1R5Y
FIXED IND 1.5UH 2.1A 66 MOHM SMD Product overview: SRN3015-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.1A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.1A, 66 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015-1R5Y can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.1A 66 MOHM SMD Product overview: SRN3015-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.1A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.1A, 66 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN3015-1R5Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRN3015-1R5YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015-1R5YDKR-ND
Fixed Inductors SRN3015-1R5YDKR-ND
1.5µH Semi-Shielded Inductor 2.1A 66mOhm Max Nonstandard

1.5µH Semi-Shielded Inductor 2.1A 66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN3015-1R5YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015-1R5YCT-ND
Fixed Inductors SRN3015-1R5YCT-ND
1.5µH Semi-Shielded Inductor 2.1A 66mOhm Max Nonstandard

1.5µH Semi-Shielded Inductor 2.1A 66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRN3015-1R5YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRN3015-1R5YTR-ND
Fixed Inductors SRN3015-1R5YTR-ND
1.5µH Semi-Shielded Inductor 2.1A 66mOhm Max Nonstandard

1.5µH Semi-Shielded Inductor 2.1A 66mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7435052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7435052
Surface Mount Inductors 7435052
Bourns SRN3015-1R5Y

Bourns SRN3015-1R5Y

Supplier's Site
Surface Mount Inductors - 1729557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729557
Surface Mount Inductors 1729557
Bourns SRN3015-1R5Y

Bourns SRN3015-1R5Y

Supplier's Site
Inductor, Semishielded, 1.5Uh, 2.1A, 30%; Inductance Bourns - 61T9871 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Semishielded, 1.5Uh, 2.1A, 30%; Inductance Bourns
61T9871
Inductor, Semishielded, 1.5Uh, 2.1A, 30%; Inductance Bourns 61T9871
INDUCTOR, SEMISHIELDED, 1.5UH, 2.1A, 30%; Inductance:1.5µH; RMS Current (Irms):2.1A; Inductor Construction:Semishi elded; Saturation Current (Isat):2A; Product Range:SRN3015 Series; Inductor Case / Package:-; Product Length:3mm RoHS Compliant: Yes

INDUCTOR, SEMISHIELDED, 1.5UH, 2.1A, 30%; Inductance:1.5µH; RMS Current (Irms):2.1A; Inductor Construction:Semishielded; Saturation Current (Isat):2A; Product Range:SRN3015 Series; Inductor Case / Package:-; Product Length:3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 1.5Uh, 2A, Smd; Inductance Bourns - 64T2365 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 2A, Smd; Inductance Bourns
64T2365
Inductor, Shielded, 1.5Uh, 2A, Smd; Inductance Bourns 64T2365
INDUCTOR, SHIELDED, 1.5UH, 2A, SMD; Inductance:1.5µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:SRN3015 Series; Inductor Case / Package:-; DC Resistance Max:0.066ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 2A, SMD; Inductance:1.5µH; RMS Current (Irms):2.1A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:SRN3015 Series; Inductor Case / Package:-; DC Resistance Max:0.066ohm RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - SRN3015-1R5Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRN3015-1R5Y
Fixed Inductors SRN3015-1R5Y
FIXED IND 1.5UH 2.1A 66 MOHM SMD

FIXED IND 1.5UH 2.1A 66 MOHM SMD

Supplier's Site Datasheet
FIXED IND 1.5UH 2.1A 66 MOHM SMD - 103-SRN3015-1R5Y - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.5UH 2.1A 66 MOHM SMD
103-SRN3015-1R5Y
FIXED IND 1.5UH 2.1A 66 MOHM SMD 103-SRN3015-1R5Y
FIXED IND 1.5UH 2.1A 66 MOHM SMD

FIXED IND 1.5UH 2.1A 66 MOHM SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 897389-SRN3015-1R5Y 71-SRN3015-1R5Y SRN3015-1R5YDKR-ND 7435052 61T9871 64T2365 SRN3015-1R5Y 103-SRN3015-1R5Y
Product Name Fixed Inductors - SRN3015-1R5Y SMD 1.5UH 2.1A 66 MOHM Inductor and Choke Fixed Inductors Surface Mount Inductors Inductor, Semishielded, 1.5Uh, 2.1A, 30%; Inductance Bourns Inductor, Shielded, 1.5Uh, 2A, Smd; Inductance Bourns Fixed Inductors FIXED IND 1.5UH 2.1A 66 MOHM SMD
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data