4.7µH Shielded Wirewound Inductor 5.6A 39.4mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 5.6A 39.4mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 5.6A 39.4mOhm Max Nonstandard
FIXED IND 4.7UH 5.6A 39.4MOHM SM Product overview: SPM6530T-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 5.6A, 39.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 5.6A, 39.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6530T-4R7M can be used for catalog matching and distributor lookup.
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Metal 5.6A 39.4mOhm DCR Blister T/R
Surface Mount Power Inductor, SPM Series, 4.7 H, 20%, Wirewound, 0.0394 ohm, 5.6 A RoHS Compliant: Yes
POWER LINE IND, 4.7UH,5.6A,20%; Inductance:4.7µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde
POWER LINE IND, 4.7UH,5.6A,20%, FULL REEL; Inductance:4.7µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde
INDUCTOR, 4.7UH, 5.6A, 20%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):5.6A; Inductor Construction:Shielde
FIXED IND 4.7UH 5.6A 39.4MOHM SM
5.6A 4.7uH ±20% 6.2A SMD Power Inductors ROHS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 445-4120-1-ND | 9164260 | 9164260P | 71-SPM6530T-4R7M | 769-SPM6530T-4R7M | 53W1877 | 90R0850 | 91R2466 | SPM6530T-4R7M | SPM6530T-4R7M |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | 4.7UH 5.6A 39.4MOHM Inductor and Choke | Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Metal 5.6A 39.4mOhm DCR Blister T/R | Surface Mount Power Inductor, Spm Series, 4.7 H, 20%, Wirewound, 0.0394 Ohm, 5.6 A Rohs Compliant Tdk | Power Line Ind, 4.7Uh,5.6A,20%; Inductance Tdk | Power Line Ind, 4.7Uh,5.6A,20%, Full Reel; Inductance Tdk | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||
| Core Material | Drum Core, Wirewound | Metallic magnetic | Metal | Metal | ||||||
| Configuration | Fixed | |||||||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |