Pulse Electronics Corporation Fixed Inductors P0751.152NLT

Description
1.5µH Unshielded Wirewound Inductor 6.4A 12mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 6.4A 12mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1056-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1056-2-ND
Fixed Inductors 553-1056-2-ND
1.5µH Unshielded Wirewound Inductor 6.4A 12mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 6.4A 12mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P0751.152NLT
791081-P0751.152NLT
Fixed Inductors - P0751.152NLT 791081-P0751.152NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791081-P0751.152NLT Series: P0751 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Current Rating: 6.4A Shielding: Unshielded Inductance: 1.5μH Mounting: SMD Tolerance: ±20% Current - Saturation: 8A Test Frequency: 100kHz Family Name: P0751NL Categories: Inductors, Coils, Chokes DC Resistance (DCR): 12 mOhm Max Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm) Height - Seated (Maximum): 0.215" (5.46mm) Alternative Parts (Cross-Reference): DUS51211R5R-LF1; HM71-301R5; NPI84M1R5TR; SSL0804T-1R5M-N; Introduction Date: March 19, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791081-P0751.152NLT
Series: P0751
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 130°C
Package: Nonstandard
Current Rating: 6.4A
Shielding: Unshielded
Inductance: 1.5μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 8A
Test Frequency: 100kHz
Family Name: P0751NL
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 12 mOhm Max
Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm)
Height - Seated (Maximum): 0.215" (5.46mm)
Alternative Parts (Cross-Reference): DUS51211R5R-LF1; HM71-301R5; NPI84M1R5TR; SSL0804T-1R5M-N;
Introduction Date: March 19, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 1.5UH 6.4A 12 MOHM Inductor and Choke - 71-P0751.152NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 6.4A 12 MOHM Inductor and Choke
71-P0751.152NLT
SMD 1.5UH 6.4A 12 MOHM Inductor and Choke 71-P0751.152NLT
FIXED IND 1.5UH 6.4A 12 MOHM SMD Product overview: P0751.152NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 6.4A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 6.4A, 12 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.152NLT can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 6.4A 12 MOHM SMD Product overview: P0751.152NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 6.4A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 6.4A, 12 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.152NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 1.5UH 6.4A 12 MOHM SMD - 664-P0751.152NLT - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.5UH 6.4A 12 MOHM SMD
664-P0751.152NLT
FIXED IND 1.5UH 6.4A 12 MOHM SMD 664-P0751.152NLT
FIXED IND 1.5UH 6.4A 12 MOHM SMD

FIXED IND 1.5UH 6.4A 12 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1056-2-ND 791081-P0751.152NLT 71-P0751.152NLT 664-P0751.152NLT
Product Name Fixed Inductors Fixed Inductors - P0751.152NLT SMD 1.5UH 6.4A 12 MOHM Inductor and Choke FIXED IND 1.5UH 6.4A 12 MOHM SMD
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-3152-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567655P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0082 microH
DCR 0.2400 ohms
View Details