FIXED IND 1.5UH 11A 10.67MOHM SM Product overview: SPM6530T-1R5M100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 11A, 10.67MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 11A, 10.67MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6530T-1R5M100 can be used for catalog matching and distributor lookup.
1.5µH Shielded Wirewound Inductor 11A 10.67mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 11A 10.67mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 11A 10.67mOhm Max Nonstandard
FIXED IND 1.5UH 11A 10.67 MOHM
11A 1.5uH ±20% 11.5A SMD Power Inductors ROHS
FIXED IND 1.5UH 11A 10.67MOHM SM
Surface Mount Power Inductor, SPM Series, 1.5 H, 20%, Wirewound, 0.01067 ohm, 11 A RoHS Compliant: Yes
POWER LINE IND, 1.5UH,11A,20%; Inductance:1.5µH; RMS Current (Irms):11A; Inductor Construction:Shielde
INDUCTOR, 1.5UH, 11A, 20%, SHIELDED; Inductance:1.5µH; RMS Current (Irms):11A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SPM6530T-1R5M100 | 445-3881-1-ND | 769-SPM6530T-1R5M100 | SPM6530T-1R5M100 | SPM6530T-1R5M100 | 53W1874 | 90R0847 | 99Y2455 |
| Product Name | 1.5UH 11A 10.67MOHM Inductor and Choke | Fixed Inductors | FIXED IND 1.5UH 11A 10.67 MOHM | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors | Surface Mount Power Inductor, Spm Series, 1.5 H, 20%, Wirewound, 0.01067 Ohm, 11 A Rohs Compliant Tdk | Power Line Ind, 1.5Uh,11A,20%; Inductance Tdk | Inductor, 1.5Uh, 11A, 20%, Shielded; Inductance Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | Wirewound | |||||
| Core Material | Metal | Drum Core, Wirewound | Metal | |||||
| Inductance Range | 1.5 microH | 1.5 microH | 1.5 microH | 1.5 microH | 1.5 microH | 1.5 microH |