Pulse Electronics Corporation Inductors PA4343.401NLT

Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet
Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4343.401NLT
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3459-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3459-2-ND
Fixed Inductors 553-3459-2-ND
400nH Shielded Molded Inductor 44A 1mOhm Max Nonstandard

400nH Shielded Molded Inductor 44A 1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3459-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3459-1-ND
Fixed Inductors 553-3459-1-ND
400nH Shielded Molded Inductor 44A 1mOhm Max Nonstandard

400nH Shielded Molded Inductor 44A 1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3459-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3459-6-ND
Fixed Inductors 553-3459-6-ND
400nH Shielded Molded Inductor 44A 1mOhm Max Nonstandard

400nH Shielded Molded Inductor 44A 1mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 400NH 44A 1 MOHM SMD - 664-PA4343.401NLT - Utmel Electronic Limited
Hong Kong, China
FIXED IND 400NH 44A 1 MOHM SMD
664-PA4343.401NLT
FIXED IND 400NH 44A 1 MOHM SMD 664-PA4343.401NLT
FIXED IND 400NH 44A 1 MOHM SMD

FIXED IND 400NH 44A 1 MOHM SMD

Supplier's Site
Inductor, Shielded, Aec-Q200, 400Nh, 44A; Inductance Pulse Electronics - 61AC6000 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 400Nh, 44A; Inductance Pulse Electronics
61AC6000
Inductor, Shielded, Aec-Q200, 400Nh, 44A; Inductance Pulse Electronics 61AC6000
INDUCTOR, SHIELDED, AEC-Q200, 400NH, 44A; Inductance:400nH; RMS Current (Irms):44A; Inductor Construction:Shielde d; Saturation Current (Isat):64A; Product Range:PA4343.XXXNLT Series; DC Resistance Max:0.001ohm; Product Length:14mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 400NH, 44A; Inductance:400nH; RMS Current (Irms):44A; Inductor Construction:Shielded; Saturation Current (Isat):64A; Product Range:PA4343.XXXNLT Series; DC Resistance Max:0.001ohm; Product Length:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4343.401NLT 553-3459-2-ND 664-PA4343.401NLT 61AC6000
Product Name Inductors Fixed Inductors FIXED IND 400NH 44A 1 MOHM SMD Inductor, Shielded, Aec-Q200, 400Nh, 44A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 0.4000 microH 0.4000 microH 0.4000 microH
Lead Style None
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data