Pulse Electronics Corporation RF Chip Inductor PE-0805CD680GTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0805CD680GTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0805CD680GTT
RF Chip Inductor PE-0805CD680GTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - PE-0805CD680GTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0805CD680GTT-ND
Fixed Inductors PE-0805CD680GTT-ND
67.8nH Unshielded Wirewound Inductor 500mA 380mOhm Max 0805 (2012 Metric)

67.8nH Unshielded Wirewound Inductor 500mA 380mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1084470-PE-0805CD680GTT
Inductors, Coils, Chokes - Fixed Inductors 1084470-PE-0805CD680GTT
Win Source Part Number: 1084470-PE-0805CD680 GTT Category: Inductors, Coils, Chokes>Fixed Inductors Series: 0805CD Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 67.8 nH Height - Seated (Max): 0.062" (1.58mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Ceramic Q @ Freq: 60 @ 500MHz Frequency - Self Resonant: 1.45GHz Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 380mOhm Max Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.090" L x 0.066" W (2.29mm x 1.68mm) Alternative Parts (Cross-Reference): AISC-0805-R068G-T; LQW2BAS68NG00L; AISC-0603-R068G-T; LQW18AN68NG80D; LQW18AN72NG80D; AISC-0603-R072G-TPE0 805CD680GTT; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 200 MHz HTSUS: 8504.50.8000 Mfr: Pulse Electronics Network

Win Source Part Number: 1084470-PE-0805CD680GTT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 0805CD
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 67.8 nH
Height - Seated (Max): 0.062" (1.58mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Ceramic
Q @ Freq: 60 @ 500MHz
Frequency - Self Resonant: 1.45GHz
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 380mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.090" L x 0.066" W (2.29mm x 1.68mm)
Alternative Parts (Cross-Reference): AISC-0805-R068G-T; LQW2BAS68NG00L; AISC-0603-R068G-T; LQW18AN68NG80D; LQW18AN72NG80D; AISC-0603-R072G-TPE0805CD680GTT;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 200 MHz
HTSUS: 8504.50.8000
Mfr: Pulse Electronics Network

Buy Now Datasheet
FIXED IND 67.8NH 500MA 380 MOHM - 17639-PE-0805CD680GTT - Utmel Electronic Limited
Hong Kong, China
FIXED IND 67.8NH 500MA 380 MOHM
17639-PE-0805CD680GTT
FIXED IND 67.8NH 500MA 380 MOHM 17639-PE-0805CD680GTT
FIXED IND 67.8NH 500MA 380 MOHM

FIXED IND 67.8NH 500MA 380 MOHM

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0805CD680GTT PE-0805CD680GTT-ND 1084470-PE-0805CD680GTT 17639-PE-0805CD680GTT
Product Name RF Chip Inductor Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors FIXED IND 67.8NH 500MA 380 MOHM
Application RF Choke RF Choke
Inductance Range 0.0678 microH 0.0678 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Q Factor 60 60
SRF 1450 MHz 1450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Common Mode Chokes - CME375-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1349481 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details