470µH Unshielded Wirewound Inductor 820mA 850mOhm Max Nonstandard
470µH Unshielded Wirewound Inductor 820mA 850mOhm Max Nonstandard
470µH Unshielded Wirewound Inductor 820mA 850mOhm Max Nonstandard
Manufacturer: Pulse
Win Source Part Number: 888255-P0250.474NLT
Series: P0250NL
Operating Temperature Range: -40°C ~ 130°C
Features: 470 µH Unshielded Wirewound Inductor 820 mA 850mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -P0250.474NLT, 553-1935-6, P0250474NLT, 553-1935-1, 553-1935-2, P0250.474NLT-ND
FIXED IND 470UH 820MA 850 MOHM
| DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-1935-6-ND | 888255-P0250.474NLT | 17639-P0250.474NLT |
| Product Name | Fixed Inductors | Fixed Inductors - P0250.474NLT | FIXED IND 470UH 820MA 850 MOHM |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Technology | Wirewound | Wirewound | |
| Configuration | Fixed | Fixed |