FIXED IND 67UH 3.6A 45 MOHM TH Product overview: PE-92408NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 67UH, 3.6A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 67UH, 3.6A, 45 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-92408NL can be used for catalog matching and distributor lookup.
67µH Unshielded Toroidal Inductor 3.6A 45mOhm Max Radial, Horizontal (Open)
Win Source Part Number: 1356152-PE-92408NL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 130°C
Fake Threat In the Open Market: 47 pct.
Type: Toroidal
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Package: Tray
Product Status: Active
Package / Case: Radial, Horizontal (Open)
Mounting Type: Through Hole
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 1.050" Dia (26.67mm)
Height - Seated (Max): 0.550" (13.97mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 67 µH
Current Rating (Amps): 3.6 A
Shielding: Unshielded
DC Resistance (DCR): 45mOhm Max
Inductance Frequency - Test: 20 kHz
FIXED IND 67UH 3.6A 45 MOHM TH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PE-92408NL | 553-1909-ND | 1356152-PE-92408NL | 17639-PE-92408NL |
| Product Name | 67UH 3.6A 45 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | FIXED IND 67UH 3.6A 45 MOHM TH |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Through Hole | Through Hole | ||
| Technology | Toroidal | Toroid | ||
| Inductance Range | 67 microH | 67 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |