Pulse Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors PE-54044SNLT

Description
Win Source Part Number: 1354622-PE-54044SNLT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 130°C Fake Threat In the Open Market: 38 pct. Type: Toroidal MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.940" L x 0.940" W (23.88mm x 23.88mm) Height - Seated (Max): 0.400" (10.16mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 77 µH Current Rating (Amps): 3 A Shielding: Shielded DC Resistance (DCR): 80mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1354622-PE-54044SNLT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 130°C Fake Threat In the Open Market: 38 pct. Type: Toroidal MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.940" L x 0.940" W (23.88mm x 23.88mm) Height - Seated (Max): 0.400" (10.16mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 77 µH Current Rating (Amps): 3 A Shielding: Shielded DC Resistance (DCR): 80mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1354622-PE-54044SNLT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1354622-PE-54044SNLT
Inductors, Coils, Chokes - Fixed Inductors 1354622-PE-54044SNLT
Win Source Part Number: 1354622-PE-54044SNLT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 130°C Fake Threat In the Open Market: 38 pct. Type: Toroidal MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.940" L x 0.940" W (23.88mm x 23.88mm) Height - Seated (Max): 0.400" (10.16mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 77 µH Current Rating (Amps): 3 A Shielding: Shielded DC Resistance (DCR): 80mOhm

Win Source Part Number: 1354622-PE-54044SNLT
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 130°C
Fake Threat In the Open Market: 38 pct.
Type: Toroidal
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.940" L x 0.940" W (23.88mm x 23.88mm)
Height - Seated (Max): 0.400" (10.16mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 77 µH
Current Rating (Amps): 3 A
Shielding: Shielded
DC Resistance (DCR): 80mOhm

Buy Now Datasheet
Fixed Inductors - PE-54044SNLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-54044SNLT-ND
Fixed Inductors PE-54044SNLT-ND
77µH Shielded Toroidal Inductor 3A 80mOhm Nonstandard

77µH Shielded Toroidal Inductor 3A 80mOhm Nonstandard

Buy Now Datasheet
Inductor Power Wirewound 77uH 20% 3A 80mOhm DCR T/R - 664-PE-54044SNLT - Utmel Electronic Limited
Hong Kong, China
Inductor Power Wirewound 77uH 20% 3A 80mOhm DCR T/R
664-PE-54044SNLT
Inductor Power Wirewound 77uH 20% 3A 80mOhm DCR T/R 664-PE-54044SNLT
Inductor Power Wirewound 77uH 20% 3A 80mOhm DCR T/R

Inductor Power Wirewound 77uH 20% 3A 80mOhm DCR T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1354622-PE-54044SNLT PE-54044SNLT-ND 664-PE-54044SNLT
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor Power Wirewound 77uH 20% 3A 80mOhm DCR T/R
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 C (-40 F)
Application RF Choke
Configuration Fixed Fixed
Inductance Range 77 microH 77 microH
DCR 0.0800 ohms 0.0800 ohms 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Surface Mount Inductors - 2567589 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.4000 ohms
View Details
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers