15µH Shielded Wirewound Inductor 540mA 1.258Ohm Max Nonstandard
15µH Shielded Wirewound Inductor 540mA 1.258Ohm Max Nonstandard
15µH Shielded Wirewound Inductor 540mA 1.258Ohm Max Nonstandard
FIXED IND 15UH 540MA 1.258OHM SM Product overview: VLS201610CX-150M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 540MA, 1.258OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 540MA, 1.258OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610CX-150M-
Win Source Part Number: 1370677-VLS201610CX-
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: VLS-CX-1
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: 2016
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 15 µH
Current Rating (Amps): 540 mA
Current - Saturation (Isat): 440mA
Shielding: Shielded
DC Resistance (DCR): 1.258Ohm Max
Inductance Frequency - Test: 1 MHz
FIXED IND 15UH 540MA 1.258 OHM
FIXED IND 15UH 540MA 1.258OHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-172947-2-ND | 71-VLS201610CX-150M-1 | 1370677-VLS201610CX-150M-1 | 769-VLS201610CX-150M-1 | VLS201610CX-150M-1 |
| Product Name | Fixed Inductors | 15UH 540MA 1.258OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | FIXED IND 15UH 540MA 1.258 OHM | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |