TDK-Lambda Americas Inc., High Power Division SMD 1.5UH 1.5A 75 MOHM Inductor and Choke VLS3015ET-1R5N

Description
FIXED IND 1.5UH 1.5A 75 MOHM SMD Product overview: VLS3015ET-1R5N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.5A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.5A, 75 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015ET-1R5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 1.5A 75 MOHM SMD Product overview: VLS3015ET-1R5N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.5A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.5A, 75 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015ET-1R5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 1.5A 75 MOHM Inductor and Choke - 71-VLS3015ET-1R5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 1.5A 75 MOHM Inductor and Choke
71-VLS3015ET-1R5N
SMD 1.5UH 1.5A 75 MOHM Inductor and Choke 71-VLS3015ET-1R5N
FIXED IND 1.5UH 1.5A 75 MOHM SMD Product overview: VLS3015ET-1R5N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.5A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.5A, 75 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015ET-1R5N can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 1.5A 75 MOHM SMD Product overview: VLS3015ET-1R5N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.5A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.5A, 75 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS3015ET-1R5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6673-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6673-1-ND
Fixed Inductors 445-6673-1-ND
1.5µH Shielded Wirewound Inductor 1.5A 75mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 1.5A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6673-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6673-2-ND
Fixed Inductors 445-6673-2-ND
1.5µH Shielded Wirewound Inductor 1.5A 75mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 1.5A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6673-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6673-6-ND
Fixed Inductors 445-6673-6-ND
1.5µH Shielded Wirewound Inductor 1.5A 75mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 1.5A 75mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS3015ET-1R5N
1279405-VLS3015ET-1R5N
Fixed Inductors - VLS3015ET-1R5N 1279405-VLS3015ET-1R5N
Manufacturer: TDK Corporation Win Source Part Number: 1279405-VLS3015ET-1R 5N Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1.5A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 75mOhm Max Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.tdk.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.059" (1.50mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Current Rating (Amps): 1.5A Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 1279405-VLS3015ET-1R5N
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.5μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.5A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 75mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.tdk.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Current Rating (Amps): 1.5A
Inductance Frequency - Test: 1MHz

Buy Now
Fixed Inductors - VLS3015ET-1R5N - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS3015ET-1R5N
Fixed Inductors VLS3015ET-1R5N
FIXED IND 1.5UH 1.5A 75 MOHM SMD

FIXED IND 1.5UH 1.5A 75 MOHM SMD

Supplier's Site Datasheet
Fixed Inductors 1.5uH - 769-VLS3015ET-1R5N - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 1.5uH
769-VLS3015ET-1R5N
Fixed Inductors 1.5uH 769-VLS3015ET-1R5N
Fixed Inductors 1.5uH

Fixed Inductors 1.5uH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS3015ET-1R5N 445-6673-1-ND 1279405-VLS3015ET-1R5N VLS3015ET-1R5N 769-VLS3015ET-1R5N
Product Name SMD 1.5UH 1.5A 75 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - VLS3015ET-1R5N Fixed Inductors Fixed Inductors 1.5uH
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers