6.8µH Shielded Wirewound Inductor 790mA 582mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 790mA 582mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 790mA 582mOhm Max Nonstandard
INDUCTOR, 6.8UH, 0.93A, 20%, SHIELDED; Inductance:6.8µH; RMS Current (Irms):930mA; Inductor Construction:Shielde
FIXED IND 6.8UH 790MA 582 MOHM
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-172954-2-ND | 22AC4943 | 769-VLS201610CX-6R8M-1 |
| Product Name | Fixed Inductors | Inductor, 6.8Uh, 0.93A, 20%, Shielded; Inductance Tdk | FIXED IND 6.8UH 790MA 582 MOHM |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |