FIXED IND 440NH 30A 0.53MOHM SMD Product overview: PA1513.441NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A, 0.53MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 30A, 0.53MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA1513.441NLT can be used for catalog matching and distributor lookup.
440nH Shielded Inductor 30A 0.53mOhm Nonstandard
440nH Shielded Inductor 30A 0.53mOhm Nonstandard
440nH Shielded Inductor 30A 0.53mOhm Nonstandard
Manufacturer: Pulse Electronics Power
Win Source Part Number: 810429-PA1513.441NLT
Packaging: Reel
Mounting Style: SMD
Shielding: Shielded
Inductance: 440nH
Tolerance: ±20%
Current - Saturation: 35A
DC Resistance (DCR): 0.53mOhm
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.530" L x 0.510" W (13.46mm x 12.95mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.315" (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
Fixed Inductors IND BEAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PA1513.441NLT | 553-PA1513.441NLTTR-ND | 810429-PA1513.441NLT | 664-PA1513.441NLT |
| Product Name | SMD 30A 0.53MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - PA1513.441NLT | Fixed Inductors IND BEAD |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 C (-40 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Power Choke | |||
| Inductance Range | 0.4400 microH | 0.4400 microH | 0.4400 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |