Pulse Electronics Corporation Inductors PE-53652NL

Description
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
Request a Quote Datasheet
Description
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-53652NL
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A

PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A

Supplier's Site Datasheet
Fixed Inductors - 553-1381-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1381-ND
Fixed Inductors 553-1381-ND
9µH Unshielded Toroidal Inductor 5.5A 28mOhm Max Nonstandard

9µH Unshielded Toroidal Inductor 5.5A 28mOhm Max Nonstandard

Buy Now Datasheet
SMD 9UH 5.5A 28 MOHM Inductor and Choke - 71-PE-53652NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 9UH 5.5A 28 MOHM Inductor and Choke
71-PE-53652NL
SMD 9UH 5.5A 28 MOHM Inductor and Choke 71-PE-53652NL
FIXED IND 9UH 5.5A 28 MOHM SMD Product overview: PE-53652NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9UH, 5.5A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9UH, 5.5A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53652NL can be used for catalog matching and distributor lookup.

FIXED IND 9UH 5.5A 28 MOHM SMD Product overview: PE-53652NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9UH, 5.5A, 28 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9UH, 5.5A, 28 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53652NL can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - PE-53652NL
1236824-PE-53652NL
Fixed Inductors - PE-53652NL 1236824-PE-53652NL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236824-PE-53652NL Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236824-PE-53652NL
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
FIXED IND 9UH 5.5A 28 MOHM SMD - 17639-PE-53652NL - Utmel Electronic Limited
Hong Kong, China
FIXED IND 9UH 5.5A 28 MOHM SMD
17639-PE-53652NL
FIXED IND 9UH 5.5A 28 MOHM SMD 17639-PE-53652NL
FIXED IND 9UH 5.5A 28 MOHM SMD

FIXED IND 9UH 5.5A 28 MOHM SMD

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-53652NL 553-1381-ND 71-PE-53652NL 1236824-PE-53652NL 17639-PE-53652NL
Product Name Inductors Fixed Inductors SMD 9UH 5.5A 28 MOHM Inductor and Choke Fixed Inductors - PE-53652NL FIXED IND 9UH 5.5A 28 MOHM SMD
Inductance Range 14 microH 9 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2424-017 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details