PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
38µH Shielded Toroidal Inductor 1.2A 100mOhm Nonstandard
Manufacturer: Pulse Electronics Power
Win Source Part Number: 813265-PE-53823SNL
Packaging: Bulk
Type: Toroidal
Mounting Style: SMD
Shielding: Shielded
Inductance: 38μH
Tolerance: ±20%
DC Resistance (DCR): 100mOhm
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.570" L x 0.565" W (14.48mm x 14.35mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.360" (9.14mm)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2A
FIXED IND 38UH 1.2A 100 MOHM SMD Product overview: PE-53823SNL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 38UH, 1.2A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 38UH, 1.2A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53823SNL can be used for catalog matching and distributor lookup.
FIXED IND 38UH 1.2A 100 MOHM SMD
| Pulse Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-53823SNL | 553-1406-ND | 813265-PE-53823SNL | 71-PE-53823SNL | 17639-PE-53823SNL |
| Product Name | Inductors | Fixed Inductors | Fixed Inductors - PE-53823SNL | SMD 38UH 1.2A 100 MOHM Inductor and Choke | FIXED IND 38UH 1.2A 100 MOHM SMD |
| Inductance Range | 38 microH | 38 microH | 38 microH | 38 microH | |
| Lead Style | None | ||||
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |