FIXED IND 400NH 17.5A 3.2MOHM SM Product overview: PG0083.401NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.5A, 3.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 17.5A, 3.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0083.401NLT can be used for catalog matching and distributor lookup.
Manufacturer: Pulse
Win Source Part Number: 930306-PG0083.401NLT
Series: PG0083
Operating Temperature Range: -40°C ~ 95°C
Features: 400 nH Unshielded Wirewound Inductor 17.5 A 3.2mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-2038-2, PG0083401NLT, PG0083.401NLT-ND, 553-2038-1, 553-2038-6, PG0083.401NL
400nH Unshielded Wirewound Inductor 17.5A 3.2mOhm Max Nonstandard
Fixed Inductors SMT FLAT COIL HI CUR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PG0083.401NLT | 930306-PG0083.401NLT | 553-2038-2-ND | 664-PG0083.401NLT |
| Product Name | 17.5A 3.2MOHM Inductor and Choke | Fixed Inductors - PG0083.401NLT | Fixed Inductors | Fixed Inductors SMT FLAT COIL HI CUR |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 C (-40 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound | |
| Inductance Range | 0.4000 microH | 0.4000 microH | ||
| Inductance Tolerance | 25 (+/- %) | 25 (+/- %) |