Pulse Electronics Corporation RF Chip Inductor PE-1008CD180GTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-1008CD180GTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-1008CD180GTT
RF Chip Inductor PE-1008CD180GTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - PE-1008CD180GTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-1008CD180GTT-ND
Fixed Inductors PE-1008CD180GTT-ND
17.8nH Unshielded Wirewound Inductor 1A 110mOhm Max 1008 (2520 Metric)

17.8nH Unshielded Wirewound Inductor 1A 110mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
FIXED IND 17.8NH 1A 110 MOHM SMD - 664-PE-1008CD180GTT - Utmel Electronic Limited
Hong Kong, China
FIXED IND 17.8NH 1A 110 MOHM SMD
664-PE-1008CD180GTT
FIXED IND 17.8NH 1A 110 MOHM SMD 664-PE-1008CD180GTT
FIXED IND 17.8NH 1A 110 MOHM SMD

FIXED IND 17.8NH 1A 110 MOHM SMD

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-1008CD180GTT PE-1008CD180GTT-ND 664-PE-1008CD180GTT
Product Name RF Chip Inductor Fixed Inductors FIXED IND 17.8NH 1A 110 MOHM SMD
Application RF Choke
Inductance Range 0.0178 microH 0.0178 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Q Factor 50 50 50
SRF 2500 MHz 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Leaded Inductors - 1678365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 70
View Details
Common Mode Chokes - CME375-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details