50KHz Simple Switcher SMT Inductors, up to 3A
FIXED IND 150UH 3A 100 MOHM TH Product overview: PE-53115NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 3A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 3A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53115NL can be used for catalog matching and distributor lookup.
150µH Unshielded Toroidal Inductor 3A 100mOhm Max Radial, Vertical (Open)
FIXED IND 150UH 3A 100 MOHM TH
Inductor: wire; THT; 150uH; 3A; 100mΩ; ±20%; vertical
INDUCTOR, NL ROHS COMPLIANT: YES
| Pulse Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-53115NL | 71-PE-53115NL | 553-1566-5-ND | PE-53115NL | 17639-PE-53115NL | 79AH5720 |
| Product Name | Inductors | 150UH 3A 100 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor: wire; THT; 150uH; 3A; 100mΩ; ±20%; vertical | Inductor, Nl Rohs Compliant Pulse Electronics |
| Inductance Range | 150 microH | 150 microH | 150 microH | |||
| Lead Style | None | Radial; Radial | Radial | Radial | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |||
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole |