Coilcraft, Inc. Automotive 6.8uH 1MHz 6.4A Inductor and Choke XAL5050-682MEC

Description
Inductor Power Shielded/Molded Wirewound 6.8uH 20% 1MHz Composite 6.4A 0.02945Ohm DCR Automotive T/R Product overview: XAL5050-682MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 1MHz, 6.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 1MHz, 6.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5050-682MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded/Molded Wirewound 6.8uH 20% 1MHz Composite 6.4A 0.02945Ohm DCR Automotive T/R Product overview: XAL5050-682MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 1MHz, 6.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 1MHz, 6.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5050-682MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 6.8uH 1MHz 6.4A Inductor and Choke - 71-XAL5050-682MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 6.8uH 1MHz 6.4A Inductor and Choke
71-XAL5050-682MEC
Automotive 6.8uH 1MHz 6.4A Inductor and Choke 71-XAL5050-682MEC
Inductor Power Shielded/Molded Wirewound 6.8uH 20% 1MHz Composite 6.4A 0.02945Ohm DCR Automotive T/R Product overview: XAL5050-682MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 1MHz, 6.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 1MHz, 6.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5050-682MEC can be used for catalog matching and distributor lookup.

Inductor Power Shielded/Molded Wirewound 6.8uH 20% 1MHz Composite 6.4A 0.02945Ohm DCR Automotive T/R Product overview: XAL5050-682MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6.8uH, 1MHz, 6.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 6.8uH, 1MHz, 6.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XAL5050-682MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - XAL5050-682MEC - 1105143-XAL5050-682MEC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - XAL5050-682MEC
1105143-XAL5050-682MEC
Fixed Inductors - XAL5050-682MEC 1105143-XAL5050-682MEC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105143-XAL5050-682M EC Packaging: Cut Tape Termination: SMD/SMT Length: 5.68 mm Shielding: Shielded Inductance: 6.8 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Composite Military Standard: Not Self Resonant Frequency: 21 MHz DC Current: 6.4 A Height: 5.1 mm Width: 5.48 mm Categories: Fixed Inductors DC Resistance (DCR): 29.45 mΩ Alternative Parts (Cross-Reference): SRR1240-6R8M; SLF6028T-6R8M1R5-PF; SRP1038A-6R8M; SRP1040-6R8M; NRS8030T6R8MJGJ; VLP8040T-6R8M; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 5.48 mm Lead Free: Contains Lead Max DC Current: 6.4 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C RMS Current (Irms): 6.4 A Saturation Current: 6 A REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105143-XAL5050-682MEC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 5.68 mm
Shielding: Shielded
Inductance: 6.8 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Composite
Military Standard: Not
Self Resonant Frequency: 21 MHz
DC Current: 6.4 A
Height: 5.1 mm
Width: 5.48 mm
Categories: Fixed Inductors
DC Resistance (DCR): 29.45 mΩ
Alternative Parts (Cross-Reference): SRR1240-6R8M; SLF6028T-6R8M1R5-PF; SRP1038A-6R8M; SRP1040-6R8M; NRS8030T6R8MJGJ; VLP8040T-6R8M;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 5.48 mm
Lead Free: Contains Lead
Max DC Current: 6.4 A
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
RMS Current (Irms): 6.4 A
Saturation Current: 6 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now
Fixed Inductors - XAL5050-682MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XAL5050-682MEC
Fixed Inductors XAL5050-682MEC
FIXED IND 6.8UH 6.4A 29.45MOHM

FIXED IND 6.8UH 6.4A 29.45MOHM

Supplier's Site Datasheet
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz 6.4A 29.45mOhm DCR Automotive Embossed Plastic T/R - 3194-XAL5050-682MEC - Utmel Electronic Limited
Hong Kong, China
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz 6.4A 29.45mOhm DCR Automotive Embossed Plastic T/R
3194-XAL5050-682MEC
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz 6.4A 29.45mOhm DCR Automotive Embossed Plastic T/R 3194-XAL5050-682MEC
Inductor Power Shielded Wirewound 6.8uH 20% 100KHz 6.4A 29.45mOhm DCR Automotive Embossed Plastic T/R

Inductor Power Shielded Wirewound 6.8uH 20% 100KHz 6.4A 29.45mOhm DCR Automotive Embossed Plastic T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XAL5050-682MEC 1105143-XAL5050-682MEC XAL5050-682MEC 3194-XAL5050-682MEC
Product Name Automotive 6.8uH 1MHz 6.4A Inductor and Choke Fixed Inductors - XAL5050-682MEC Fixed Inductors Inductor Power Shielded Wirewound 6.8uH 20% 100KHz 6.4A 29.45mOhm DCR Automotive Embossed Plastic T/R
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Molded
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5680-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details