Bourns, Inc. Fixed Inductors SRU1028-1R0Y

Description
1µH Shielded Wirewound Inductor 7A 4.9mOhm Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 7A 4.9mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRU1028-1R0YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU1028-1R0YCT-ND
Fixed Inductors 118-SRU1028-1R0YCT-ND
1µH Shielded Wirewound Inductor 7A 4.9mOhm Nonstandard

1µH Shielded Wirewound Inductor 7A 4.9mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU1028-1R0YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU1028-1R0YDKR-ND
Fixed Inductors 118-SRU1028-1R0YDKR-ND
FIXED IND 1UH 7A 4.9 MOHM SMD

FIXED IND 1UH 7A 4.9 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRU1028-1R0YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU1028-1R0YTR-ND
Fixed Inductors 118-SRU1028-1R0YTR-ND
1µH Shielded Wirewound Inductor 7A 4.9mOhm Nonstandard

1µH Shielded Wirewound Inductor 7A 4.9mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRU1028-1R0Y
897556-SRU1028-1R0Y
Fixed Inductors - SRU1028-1R0Y 897556-SRU1028-1R0Y
Manufacturer: Bourns Inc. Win Source Part Number: 897556-SRU1028-1R0Y Series: SRU1028 Operating Temperature Range: -40°C ~ 125°C Features: 1 µH Shielded Wirewound Inductor 7 A 4.9mOhm Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRU1028 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: -SRU1028-1R0YCT, -SRU1028-1R0Y, SRU1028-1R0YCT, SRU1028-1R0YTR, SRU10281R0Y, -SRU1028-1R0YTR

Manufacturer: Bourns Inc.
Win Source Part Number: 897556-SRU1028-1R0Y
Series: SRU1028
Operating Temperature Range: -40°C ~ 125°C
Features: 1 µH Shielded Wirewound Inductor 7 A 4.9mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRU1028
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SRU1028-1R0YCT, -SRU1028-1R0Y, SRU1028-1R0YCT, SRU1028-1R0YTR, SRU10281R0Y, -SRU1028-1R0YTR

Buy Now Datasheet
SMD 1UH 7A 4.9 MOHM Inductor and Choke - 71-SRU1028-1R0Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 7A 4.9 MOHM Inductor and Choke
71-SRU1028-1R0Y
SMD 1UH 7A 4.9 MOHM Inductor and Choke 71-SRU1028-1R0Y
FIXED IND 1UH 7A 4.9 MOHM SMD Product overview: SRU1028-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 7A, 4.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 7A, 4.9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-1R0Y can be used for catalog matching and distributor lookup.

FIXED IND 1UH 7A 4.9 MOHM SMD Product overview: SRU1028-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 7A, 4.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 7A, 4.9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1028-1R0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 1UH 7A 4.9 MOHM SMD - 103-SRU1028-1R0Y - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1UH 7A 4.9 MOHM SMD
103-SRU1028-1R0Y
FIXED IND 1UH 7A 4.9 MOHM SMD 103-SRU1028-1R0Y
FIXED IND 1UH 7A 4.9 MOHM SMD

FIXED IND 1UH 7A 4.9 MOHM SMD

Supplier's Site
Fixed Inductors - SRU1028-1R0Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRU1028-1R0Y
Fixed Inductors SRU1028-1R0Y
FIXED IND 1UH 7A 4.9 MOHM SMD

FIXED IND 1UH 7A 4.9 MOHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, Shielded, 7A Rohs Compliant Bourns - 92AH6109 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 7A Rohs Compliant Bourns
92AH6109
Inductor, 1Uh, Shielded, 7A Rohs Compliant Bourns 92AH6109
INDUCTOR, 1UH, SHIELDED, 7A ROHS COMPLIANT: YES

INDUCTOR, 1UH, SHIELDED, 7A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRU1028-1R0YCT-ND 897556-SRU1028-1R0Y 71-SRU1028-1R0Y 103-SRU1028-1R0Y SRU1028-1R0Y 92AH6109
Product Name Fixed Inductors Fixed Inductors - SRU1028-1R0Y SMD 1UH 7A 4.9 MOHM Inductor and Choke FIXED IND 1UH 7A 4.9 MOHM SMD Fixed Inductors Inductor, 1Uh, Shielded, 7A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2469845 - RS Components, Ltd.
Specs
Inductance Range 0.0820 microH
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL0603-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details