Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
TA-I TECHNOLOGY CO., LTD.
TMPC1205HP-100MG-D -- 9A 10UH ±20% 21.4MΩ SMD POWER INDUCTORS ROHS
TA-I Technology Co., Ltd.
9A 10uH ±20% 21.4mΩ SMD Power Inductors ROHS
TMPC1205HP-100MG-D
Description
9A 10uH ±20% 21.4mΩ SMD Power Inductors ROHS
Utmel Electronic Limited
Done
Description
9A 10uH ±20% 21.4mΩ SMD Power Inductors ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
9A 10uH ±20% 21.4mΩ SMD Power Inductors ROHS
16417-TMPC1205HP-100MG-D
9A 10uH ±20% 21.4mΩ SMD Power Inductors ROHS
16417-TMPC1205HP-100MG-D
9A 10uH ±20% 21.4mΩ SMD Power Inductors ROHS
9A 10uH ±20% 21.4mΩ SMD Power Inductors ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Inductors, Coils, and Chokes
Product Number
16417-TMPC1205HP-100MG-D
Product Name
9A 10uH ±20% 21.4mΩ SMD Power Inductors ROHS
Unlock Full Specs
to access all available technical data
Similar Products
Triad Magnetics
Switch Mode/High Frequency Differential Mode Toroidal Inductors
FIT50-6
Specs
Technology
Standard; Toroid
Inductance Range
12.5 to ? microH
Rated DC Current
6800 milliamps
View Details
3
suppliers
SCHURTER Inc
Fixed Inductors
DLO1-24-0004
Specs
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Configuration
Fixed
View Details
Majestic Transformer Co.
High Frequency Transformers & Chokes
View Details
RS Components, Ltd.
Surface Mount Inductors
1910122P
Specs
Inductance Range
10 microH
DCR
1.6 ohms
Rated DC Current
180 milliamps
View Details