150µH Semi-Shielded Wirewound Inductor 750mA 626mOhm Nonstandard
150µH Semi-Shielded Wirewound Inductor 750mA 626mOhm Nonstandard
150µH Semi-Shielded Wirewound Inductor 750mA 626mOhm Nonstandard
Win Source Part Number: 1123654-SRN6045TA-15
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRN6045TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Semi-Shielded
Inductance: 150 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 15 @ 1MHz
Frequency - Self Resonant: 6.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 626mOhm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Alternative Parts (Cross-Reference): SRN6045TA151M;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRN6045TA-151MDKR,SR
Base Product Number: SRN6045TA
Current - Saturation (Isat): 1.1A
FIXED IND 150UH 750MA 626MOHM SM Product overview: SRN6045TA-151M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 750MA, 626MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 750MA, 626MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRN6045TA-151M can be used for catalog matching and distributor lookup.
FIXED IND 150UH 750MA 626 MOHM
INDUCTOR, AEC-Q200, 150UH, 0.75A, 20%; Inductance:150µH; RMS Current (Irms):750mA; Inductor Construction:Semishi
INDUCTOR, 150UH, SEMISHIELDED, 0.75A; Inductance:150µH; RMS Current (Irms):750mA; Inductor Construction:Semishi
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1355850 | SRN6045TA-151MCT-ND | 1123654-SRN6045TA-151M | 71-SRN6045TA-151M | 103-SRN6045TA-151M | 96Y9693 | 94Y3545 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 150UH 750MA 626MOHM Inductor and Choke | FIXED IND 150UH 750MA 626 MOHM | Inductor, Aec-Q200, 150Uh, 0.75A, 20%; Inductance Bourns | Inductor, 150Uh, Semishielded, 0.75A; Inductance Bourns |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Core Material | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |||
| Inductance Range | 150 microH | 150 microH | 150 microH | 150 microH | 150 microH | 150 microH | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Molded / Shielded | Shielded | Shielded | Shielded | Shielded |