Pulse Electronics Corporation SMD 31A 0.48MOHM Inductor and Choke PA2202.321NLT

Description
FIXED IND 325NH 31A 0.48MOHM SMD Product overview: PA2202.321NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31A, 0.48MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 31A, 0.48MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2202.321NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 325NH 31A 0.48MOHM SMD Product overview: PA2202.321NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31A, 0.48MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 31A, 0.48MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2202.321NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 31A 0.48MOHM Inductor and Choke - 71-PA2202.321NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 31A 0.48MOHM Inductor and Choke
71-PA2202.321NLT
SMD 31A 0.48MOHM Inductor and Choke 71-PA2202.321NLT
FIXED IND 325NH 31A 0.48MOHM SMD Product overview: PA2202.321NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31A, 0.48MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 31A, 0.48MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2202.321NLT can be used for catalog matching and distributor lookup.

FIXED IND 325NH 31A 0.48MOHM SMD Product overview: PA2202.321NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31A, 0.48MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 31A, 0.48MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2202.321NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PA2202.321NLT
888512-PA2202.321NLT
Fixed Inductors - PA2202.321NLT 888512-PA2202.321NLT
Manufacturer: Pulse Win Source Part Number: 888512-PA2202.321NLT Series: PA2202.XXXNL Operating Temperature Range: -40°C ~ 130°C Features: 325 nH Unshielded - Inductor 31 A 0.48mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Pulse
Win Source Part Number: 888512-PA2202.321NLT
Series: PA2202.XXXNL
Operating Temperature Range: -40°C ~ 130°C
Features: 325 nH Unshielded - Inductor 31 A 0.48mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - PA2202.321NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA2202.321NLT-ND
Fixed Inductors PA2202.321NLT-ND
325nH Unshielded Inductor 31A 0.48mOhm Nonstandard

325nH Unshielded Inductor 31A 0.48mOhm Nonstandard

Buy Now Datasheet
Inductor Power Bead Wirewound 325nH/282nH 15% 31A 480uOhm DCR T/R - 664-PA2202.321NLT - Utmel Electronic Limited
Hong Kong, China
Inductor Power Bead Wirewound 325nH/282nH 15% 31A 480uOhm DCR T/R
664-PA2202.321NLT
Inductor Power Bead Wirewound 325nH/282nH 15% 31A 480uOhm DCR T/R 664-PA2202.321NLT
Inductor Power Bead Wirewound 325nH/282nH 15% 31A 480uOhm DCR T/R

Inductor Power Bead Wirewound 325nH/282nH 15% 31A 480uOhm DCR T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PA2202.321NLT 888512-PA2202.321NLT PA2202.321NLT-ND 664-PA2202.321NLT
Product Name SMD 31A 0.48MOHM Inductor and Choke Fixed Inductors - PA2202.321NLT Fixed Inductors Inductor Power Bead Wirewound 325nH/282nH 15% 31A 480uOhm DCR T/R
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound
Inductance Range 0.3250 microH 0.3250 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-8N2 026011C-8N2XJRW , 026011C-8N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-J624JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details