TDK Corporation Fixed Inductors - VLS6045EX-680M VLS6045EX-680M

Description
Manufacturer: TDK Corporation Win Source Part Number: 803098-VLS6045EX-680 M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 68μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.4A DC Resistance (DCR): 403mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 803098-VLS6045EX-680 M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 68μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.4A DC Resistance (DCR): 403mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS6045EX-680M
803098-VLS6045EX-680M
Fixed Inductors - VLS6045EX-680M 803098-VLS6045EX-680M
Manufacturer: TDK Corporation Win Source Part Number: 803098-VLS6045EX-680 M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 68μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.4A DC Resistance (DCR): 403mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 803098-VLS6045EX-680M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 68μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.4A
DC Resistance (DCR): 403mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 445-173056-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173056-2-ND
Fixed Inductors 445-173056-2-ND
68µH Shielded Wirewound Inductor 1A 310mOhm Nonstandard

68µH Shielded Wirewound Inductor 1A 310mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173056-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173056-1-ND
Fixed Inductors 445-173056-1-ND
68µH Shielded Wirewound Inductor 1A 310mOhm Nonstandard

68µH Shielded Wirewound Inductor 1A 310mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173056-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173056-6-ND
Fixed Inductors 445-173056-6-ND
68µH Shielded Wirewound Inductor 1A 310mOhm Nonstandard

68µH Shielded Wirewound Inductor 1A 310mOhm Nonstandard

Buy Now Datasheet
SMD 68UH 1A 403 MOHM Inductor and Choke - 71-VLS6045EX-680M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1A 403 MOHM Inductor and Choke
71-VLS6045EX-680M
SMD 68UH 1A 403 MOHM Inductor and Choke 71-VLS6045EX-680M
FIXED IND 68UH 1A 403 MOHM SMD Product overview: VLS6045EX-680M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1A, 403 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1A, 403 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-680M can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1A 403 MOHM SMD Product overview: VLS6045EX-680M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1A, 403 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1A, 403 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-680M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1247068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1247068
Surface Mount Inductors 1247068
TDK VLS6045EX-680M

TDK VLS6045EX-680M

Supplier's Site
Surface Mount Inductors - 1233212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1233212
Surface Mount Inductors 1233212
TDK VLS6045EX-680M

TDK VLS6045EX-680M

Supplier's Site
Fixed Inductors - VLS6045EX-680M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS6045EX-680M
Fixed Inductors VLS6045EX-680M
FIXED IND 68UH 1A 403 MOHM SMD

FIXED IND 68UH 1A 403 MOHM SMD

Supplier's Site Datasheet
FIXED IND 68UH 1A 403 MOHM SMD - 769-VLS6045EX-680M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 68UH 1A 403 MOHM SMD
769-VLS6045EX-680M
FIXED IND 68UH 1A 403 MOHM SMD 769-VLS6045EX-680M
FIXED IND 68UH 1A 403 MOHM SMD

FIXED IND 68UH 1A 403 MOHM SMD

Supplier's Site
Inductor, 68Uh, 1A, 20%, Wirewound; Inductance Tdk - 32AC9107 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 1A, 20%, Wirewound; Inductance Tdk
32AC9107
Inductor, 68Uh, 1A, 20%, Wirewound; Inductance Tdk 32AC9107
INDUCTOR, 68UH, 1A, 20%, WIREWOUND; Inductance:68µH; RMS Current (Irms):1A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.4A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 68UH, 1A, 20%, WIREWOUND; Inductance:68µH; RMS Current (Irms):1A; Inductor Construction:Wirewound; Saturation Current (Isat):1.4A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 803098-VLS6045EX-680M 445-173056-2-ND 71-VLS6045EX-680M 1247068 VLS6045EX-680M 769-VLS6045EX-680M 32AC9107
Product Name Fixed Inductors - VLS6045EX-680M Fixed Inductors SMD 68UH 1A 403 MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors FIXED IND 68UH 1A 403 MOHM SMD Inductor, 68Uh, 1A, 20%, Wirewound; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite Ferrite; Ferrite
Inductance Range 68 microH 68 microH 68 microH 68 microH 68 microH 68 microH
DCR 0.4030 ohms 0.3100 ohms 0.3100 ohms 0.4030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8121 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details