TDK U.S.A. Corporation 150UH 370MA 780MOHM Inductor and Choke SLF7032T-151MR37-2PF

Description
FIXED IND 150UH 370MA 780MOHM SM Product overview: SLF7032T-151MR37-2PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 370MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 370MA, 780MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-151MR37- 2PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 370MA 780MOHM SM Product overview: SLF7032T-151MR37-2PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 370MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 370MA, 780MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-151MR37- 2PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150UH 370MA 780MOHM Inductor and Choke - 71-SLF7032T-151MR37-2PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 370MA 780MOHM Inductor and Choke
71-SLF7032T-151MR37-2PF
150UH 370MA 780MOHM Inductor and Choke 71-SLF7032T-151MR37-2PF
FIXED IND 150UH 370MA 780MOHM SM Product overview: SLF7032T-151MR37-2PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 370MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 370MA, 780MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-151MR37- 2PF can be used for catalog matching and distributor lookup.

FIXED IND 150UH 370MA 780MOHM SM Product overview: SLF7032T-151MR37-2PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 370MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 370MA, 780MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SLF7032T-151MR37-2PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-2002-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2002-2-ND
Fixed Inductors 445-2002-2-ND
150µH Shielded Wirewound Inductor 370mA 780mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 370mA 780mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-2002-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2002-6-ND
Fixed Inductors 445-2002-6-ND
150µH Shielded Wirewound Inductor 370mA 780mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 370mA 780mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-2002-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-2002-1-ND
Fixed Inductors 445-2002-1-ND
150µH Shielded Wirewound Inductor 370mA 780mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 370mA 780mOhm Max Nonstandard

Buy Now Datasheet
Inductor Power Shielded Wirewound 150uH 20% 100KHz Ferrite 370mA 650mOhm DCR T/R - 769-SLF7032T-151MR37-2PF - Utmel Electronic Limited
Hong Kong, China
Inductor Power Shielded Wirewound 150uH 20% 100KHz Ferrite 370mA 650mOhm DCR T/R
769-SLF7032T-151MR37-2PF
Inductor Power Shielded Wirewound 150uH 20% 100KHz Ferrite 370mA 650mOhm DCR T/R 769-SLF7032T-151MR37-2PF
Inductor Power Shielded Wirewound 150uH 20% 100KHz Ferrite 370mA 650mOhm DCR T/R

Inductor Power Shielded Wirewound 150uH 20% 100KHz Ferrite 370mA 650mOhm DCR T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SLF7032T-151MR37-2PF 445-2002-2-ND 769-SLF7032T-151MR37-2PF
Product Name 150UH 370MA 780MOHM Inductor and Choke Fixed Inductors Inductor Power Shielded Wirewound 150uH 20% 100KHz Ferrite 370mA 650mOhm DCR T/R
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-47N 0402DC-47NXJRW , 0402DC-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details