FIXED IND 15UH 9.7A 13 MOHM SMD Product overview: PB2020.153NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 9.7A, 13 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 9.7A, 13 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PB2020.153NLT can be used for catalog matching and distributor lookup.
15µH Unshielded Wirewound Inductor 9.7A 13mOhm Max Nonstandard
15µH Unshielded Wirewound Inductor 9.7A 13mOhm Max Nonstandard
15µH Unshielded Wirewound Inductor 9.7A 13mOhm Max Nonstandard
Manufacturer: Pulse Electronics Power
Win Source Part Number: 733288-PB2020.153NLT
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 15μH
Tolerance: ±20%
Current - Saturation: 18A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 13mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.400" (10.16mm)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.940" L x 0.820" W (23.87mm x 20.83mm)
Current Rating (Amps): 9.7A
Inductor Power Unshielded Wirewound 15uH/14uH 20% 9.7A 0.013Ohm DCR T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PB2020.153NLT | 553-1999-1-ND | 733288-PB2020.153NLT | 664-PB2020.153NLT |
| Product Name | SMD 15UH 9.7A 13 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - PB2020.153NLT | Inductor Power Unshielded Wirewound 15uH/14uH 20% 9.7A 0.013Ohm DCR T/R |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 C (-40 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Wirewound | Wirewound | |
| Inductance Range | 15 microH | 15 microH | 15 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |