TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS5045EX-221M

Description
220µH Shielded Wirewound Inductor 450mA 1.365Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 450mA 1.365Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174858-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174858-1-ND
Fixed Inductors 445-174858-1-ND
220µH Shielded Wirewound Inductor 450mA 1.365Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 450mA 1.365Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174858-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174858-6-ND
Fixed Inductors 445-174858-6-ND
220µH Shielded Wirewound Inductor 450mA 1.365Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 450mA 1.365Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174858-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174858-2-ND
Fixed Inductors 445-174858-2-ND
220µH Shielded Wirewound Inductor 450mA 1.365Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 450mA 1.365Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, 220Uh, 0.45A, 20% Rohs Compliant Tdk - 28AH6424 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 220Uh, 0.45A, 20% Rohs Compliant Tdk
28AH6424
Inductor, Shld, 220Uh, 0.45A, 20% Rohs Compliant Tdk 28AH6424
INDUCTOR, SHLD, 220UH, 0.45A, 20% ROHS COMPLIANT: YES

INDUCTOR, SHLD, 220UH, 0.45A, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Inductor, Shld, 220Uh, 0.45A, 20%; Inductance Tdk - 12AC2820 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 220Uh, 0.45A, 20%; Inductance Tdk
12AC2820
Inductor, Shld, 220Uh, 0.45A, 20%; Inductance Tdk 12AC2820
INDUCTOR, SHLD, 220UH, 0.45A, 20%; Inductance:220µH; RMS Current (Irms):450mA; Inductor Construction:Shielde d; Saturation Current (Isat):450mA; Product Range:VLS-EX series; DC Resistance Max:1.365ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHLD, 220UH, 0.45A, 20%; Inductance:220µH; RMS Current (Irms):450mA; Inductor Construction:Shielded; Saturation Current (Isat):450mA; Product Range:VLS-EX series; DC Resistance Max:1.365ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 220UH 450MA 1.365 OHM - 769-VLS5045EX-221M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 220UH 450MA 1.365 OHM
769-VLS5045EX-221M
FIXED IND 220UH 450MA 1.365 OHM 769-VLS5045EX-221M
FIXED IND 220UH 450MA 1.365 OHM

FIXED IND 220UH 450MA 1.365 OHM

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLS5045EX-221M
Inductors/Coils/Transformers >> Power Inductors VLS5045EX-221M
450mA 220uH ±20% 450mA SMD Power Inductors ROHS

450mA 220uH ±20% 450mA SMD Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-174858-1-ND 28AH6424 12AC2820 769-VLS5045EX-221M VLS5045EX-221M
Product Name Fixed Inductors Inductor, Shld, 220Uh, 0.45A, 20% Rohs Compliant Tdk Inductor, Shld, 220Uh, 0.45A, 20%; Inductance Tdk FIXED IND 220UH 450MA 1.365 OHM Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047C472KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details